location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7510 Supernova 5.59 cm (2.2") 870 mAh Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7510 Supernova
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H8L5
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7510 Supernova 5.59 cm (2.2") 870 mAh Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 870 mAh
More>>>
Short summary description Nokia 7510 Supernova 5.59 cm (2.2") 870 mAh Black, Blue:
This short summary of the Nokia 7510 Supernova 5.59 cm (2.2") 870 mAh Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7510 Supernova, 5.59 cm (2.2"), 320 x 240 pixels, Black, Blue

Long summary description Nokia 7510 Supernova 5.59 cm (2.2") 870 mAh Black, Blue:
This is an auto-generated long summary of Nokia 7510 Supernova 5.59 cm (2.2") 870 mAh Black, Blue based on the first three specs of the first five spec groups.

Nokia 7510 Supernova. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 870 mAh. Product colour: Black, Blue. Weight: 124 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:25:49
Uk has collected 15 expert reviews for Nokia 7510 Supernova 5.59 cm (2.2") 870 mAh Black, Blue and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
brighthub.com
Updated:
2013-11-09 09:25:49
The Nokia 7510 Supernova was released in January 2009. This is a phone with an iconic design and effects to capture the young at heart. This phone features somewhat magical lights that respond to alerts in a dazzling display of color. The effects are...
Bottom line For about US$110, the Nokia 7510 Supernova is a phone worth considering. It is a phone with a fun personality. It has design features that are not common with Nokia phones. The Nokia 7510 would have been much better if it had a 3.5mm audio jack...
80%
mobiledia.com
Updated:
2013-11-09 09:25:49
The Nokia 7510, offered by T-Mobile, is a well-made fun and functional basic phone. The clamshell is best for users who want a streamlined phone without flashy extras -- providing a camera that records still photos and video, a music player and FM radi...
0%
Digitaltrends.com
Updated:
2013-11-09 09:25:49
Candy bar phones are en vogue right now, but there are still plenty of positives to recommend traditional flip phone models as well. The Nokia 7510 is a nice, slightly retro representative of the latter category that subtly conveys style over substanc...
60%
phonescoop.com
Updated:
2013-11-09 09:25:49
For T-Mobile subscribers looking for some mid-range Nokia flip action, the 7510 would seem to fit the bill. Its a bit of an odd duck, however, and may have enough quirks to take a long hard look at what it really has to offer...and then look at what...
0%
mobiletechreview.com
Updated:
2013-11-09 09:25:49
Known to Europeans as the Nokia 7510 Supernova, this GSM flip phone now makes its US appearance on T-Mobile. Introduced at 2009 CES, the T-Mo version of the Nokia 7510 joins a wide selection of low end Nokia phones and higher end ones like the Nokia 5...
60%
mobile-review.com US
Updated:
2013-11-09 09:25:49
The 7510 Supernova isn’t a particularly loud phone, in many situations you will find its alert volume insufficient, which is our main gripe with this phone. In terms of reception quality it does just fine; the vibro alert is nothing to write home abou...
0%
tech-faq.com
Updated:
2013-11-09 09:25:49
The Nokia Supernova-7510 is a phone that will propel average consumers into the modern age of cell phones. It is a very cool phone that has plenty of features such as the handy push-to-open side key and the hidden-until-lit secondary display. The Sup...
Good There are lots of pros to mention. Here is a sampling of them:Nokia Xpress Audio Messaging (AMS) , Bluetooth 2.0 connectivity with stereo audio profiles ,Nokia proprietary processing algorithm (NIPS) ,Integrated handsfree speaker ,Voice commands and recor...
Bad There is only one to mention at this time. The Nokia Supernova-7510 is rather expensive because it is so up-to-date, innovative and sophisticated.
Bottom line For the average consumer who would prefer some exciting bells and whistles, the Nokia Supernova-7510 has some extra special features that are not included in the Supernovas 7210 and 7310. This phone is worth the money you will spend on it. It has lots...
0%