location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-L102W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-L102W show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 15:48:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Portable projector Black
  • - DLP 1000 ANSI lumens
  • - LED 20000 h
  • - WXGA (1280x800) 10000:1
  • - Screen size compatibility: 431.8 - 2540 mm (17 - 100")
  • - Focus: Manual
  • - Built-in speaker(s) 2 W
  • - AC 110 W
Warranty: Registered owners receive a 3-year parts and labor warranty including 3-years of InstaCare
Long product name NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black :
The long product name of NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1000 Lumens, 1280 x 800, CR 10000:1, VGA, HDMI, Composite, 1GB Internal Memory, SD
More>>>
Short summary description NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black:
This short summary of the NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP-L102W, 1000 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 431.8 - 2540 mm (17 - 100"), 0.5 - 3 m

Long summary description NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black:
This is an auto-generated long summary of NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black based on the first three specs of the first five spec groups.

NEC NP-L102W. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 20000 h. Focus: Manual, Zoom ratio: 1.1:1, Throw ratio: 1.4:1. Analog signal format system: NTSC, NTSC 4.43, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Compatible memory cards: SD, Maximum memory card size: 32 GB, Internal storage capacity: 1 GB

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 04:55:50
Uk has collected 1 expert review for NEC NP-L102W data projector Portable projector 1000 ANSI lumens DLP WXGA (1280x800) Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2014-12-24 04:55:50
The NEC Display Solutions NP-L102W ($799), a projector built around a WXGA (1,280-by-800) DLP chip paired with an LED light source, shares most of its features most other WXGA LED projectors we've tested. However, its 1,000-lumen brightness rati...
Good Bright for a portable LED projector. Reads files from SD cards, USB memory keys, and internal memory. HDMI port. 3D support.
Bad Shows apparent scaling artifacts at its native resolution...
Bottom line The NEC Display Solutions NP-L102W offers a typical array of features for a portable WXGA LED projector, but with a 1,000-lumen rating, it's brighter than most...
70%
Country Distributor
United Kingdom 1 distributor(s)