location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 8800 Gold Arte 5.08 cm (2") 150 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800 Gold Arte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002K1Q5
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:11:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 8800 Gold Arte 5.08 cm (2") 150 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gold
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP White balance Auto focus
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Nokia 8800 Gold Arte 5.08 cm (2") 150 g :
The long product name of Nokia 8800 Gold Arte 5.08 cm (2") 150 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8800 Gold Arte, QVGA 320 x 240, USB 2.0, 4GB, Bluetooth 2.0, 3.2-megapixel camera
More>>>
Short summary description Nokia 8800 Gold Arte 5.08 cm (2") 150 g:
This short summary of the Nokia 8800 Gold Arte 5.08 cm (2") 150 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 8800 Gold Arte, Slider, 5.08 cm (2"), 3.2 MP, Bluetooth, 1000 mAh, Gold

Long summary description Nokia 8800 Gold Arte 5.08 cm (2") 150 g:
This is an auto-generated long summary of Nokia 8800 Gold Arte 5.08 cm (2") 150 g based on the first three specs of the first five spec groups.

Nokia 8800 Gold Arte. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 150 g. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:30:46
Uk has collected 10 expert reviews for Nokia 8800 Gold Arte 5.08 cm (2") 150 g and the average expert rating is 43 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
43%
Source Review comments Score
pz10.com
Updated:
2013-11-20 17:30:39
How many phones can you name that would have made sense centuries back? Heres one: the Nokia 8800 Gold Arte. No, were not talking medieval calling and texting, were talking gold and leather.Okay, it may not be solid gold, but its the next best thin...
Bottom line Its the Arte series and youre more likely to want one than own one. We do. And we dont. End of story.Theres no point going on and on about the market and pricing or the aesthetic value of the Arte handsets. Theres no denying their seductive power...
0%
asiaone.com
Updated:
2013-11-20 17:30:27
THIS 18-carat gold-plated phone is one good-looker.At 150g, the slider weighs 1 1/2 times more than a normal handset - definitely not meant to be hidden in your pocket but to be flashed about.Its elegant finishing has enough convincing bling for its ta...
Bottom line The obviously expensive Gold Arte is definitely not for feature-counting geeks, but a good fit for those who value their social status...
0%
gsmarena.com
Updated:
2013-11-20 17:30:32
Its the Arte series and youre more likely to want one than own one. We do. And we dont. End of story. Theres no point going on and on about the market and pricing or the aesthetic value of the Arte handsets. Theres no denying their seductive powe...
0%
Phones.com
Updated:
2013-11-20 17:30:37
The 8800 Gold Arte is the latest offering from Nokia's expensive Arte series, this time covered in 18 carat gold. The phone reminds us of the olden days of mobile phone technology when most cellphones were extravagantly priced. However the 8800 Gold Ar...
Good High Flaunt value, Exclusive Feel, 4 GB internal memory, Exclusive features...
Bad connectivity and performance...
70%