location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF603/50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF603/50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020039644 show
Category:
Accessories for breastfeeding such as breast pumps and support cushions.
Breastfeeding Accessories Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 02:24:39
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF603/50 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Express, fill, store
  • - Self-standing bag
  • - Bags lay flat for easy storage
  • - BPA free
  • - Strong and durable
  • - Pre-sterilized, tamper proof
  • - Ultimate protection
Long product name Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s) :
The long product name of Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Storage, Pre-sterilized, 25 x 180ml
More>>>
Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s):
The official description of Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Avent breast milk storage bags provide safe and secure storage for your precious breast milk. They can be stored in the fridge or freezer and are pre-sterilized for immediate use.

Pre-sterile and secure
- Freezer-safe with reinforced seams and dual layer bag
- Pre-sterilized bag with tamper proof seal
- Secure, leak-proof double zipper seal

Easy to use
- Wide opening for easy filling and pouring
- The sturdy design of this bag enables it to be self standing
- Bags lay flat for easy storage

Other benefits
- This bag is made out BPA free material

Short summary description Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s):
This short summary of the Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF603/50, China, Polyethylene terephthalate (PET), 180 ml, 50 pc(s), 99 mm, 256 mm

Long summary description Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s):
This is an auto-generated long summary of Philips AVENT SCF603/50 breastfeeding accessory 25 pc(s) based on the first three specs of the first five spec groups.

Philips AVENT SCF603/50. Country of origin: China, Material: Polyethylene terephthalate (PET), Capacity: 180 ml. Width: 99 mm, Height: 256 mm. Quantity per pack: 25 pc(s)

Freezer-safe with reinforced seams and dual layer bag
Freezer-safe with reinforced seams and dual layer bag

Reinforced side seams and dual layered material provide extra reassurance that your precious breast milk is stored safely in the freezer or fridge

Wide opening for easy filling and pouring
Wide opening for easy filling and pouring

The wide and sturdy opening of the bag ensures easy filling and pouring of your breast milk

Pre-sterilized bag with tamper proof seal
Pre-sterilized bag with tamper proof seal

Tamper evident seal indicates the pre-sterilized bag is untouched before first use, for complete hygiene

The sturdy design of this bag enables it to be self standing
The sturdy design of this bag enables it to be self standing

The sturdy design of this bag enables it to be self standing, and the wide opening ensures easy filling and pouring of breast milk

This bag is made out BPA free material

This bag is made out BPA free material

Secure, leak-proof double zipper seal
Secure, leak-proof double zipper seal

Secure, leak-proof double zipper closure for safe storage of your breast milk

Bags lay flat for easy storage

Bags lay flat for easy storage in freezer or fridge

Features
Country of origin
China
Easy storage
Yes
Material
Polyethylene terephthalate (PET)
Easy to use
Yes
Pre-sterilized
Yes
Security features
Yes
Capacity
180 ml
Features
Number of bags
50 pc(s)
Technical details
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Width
99 mm
Height
256 mm
Packaging content
Quantity per pack *
25 pc(s)