- - Extends the runtime of compatible 48V UPS Systems
- - Included daisychain connector supports the addition of multiple compatible external battery packs
- - Supports 2U rack-mount installation; 4-post installation accessories included
- - Options for 2-post rack-mount and wall-mount installation available
External 48V 2U Rack/Tower Battery Pack for select UPS Systems (BP48V27-2US), TAA
BP48V27-2US rack-mount external battery pack offers extended battery runtime when used in conjunction with expandable 48V rack-mount UPS systems. Includes heavy-gauge cabling with high-current DC connector for safe, simple installation. Included daisy-chain connector enables the connection of additional compatible 48V external battery packs to the host UPS. Included mounting accessories support 2U rack-mount installation in 4-post racks. Options for 2-point front-rail mounting, 2-post center-mounting and wall-mount installation available.
Compatible with these UPS systems: SM2200RMDVTAA, SMART1500CRMXL, SMART2200CRMXL, SMART2200RMXL2U, SMART2200RMXL2UP, SMART2200RMXLN, SMART2600RM2U, SMART3000CRMXL, SMART3000RM2U, SMART3000RM2UN, SMART3000RMXL2U, SMART3000RMXLN, SMART3000VS, SMART5000RT3U, SMART5000XFMRXL, SMARTINT3000VS, SMX2200XLRT2U, SMX3000XLRT2UA, SMX5000XLRT3U, SU1500RTXL2UA, SU2200RTXL2UA and other UPS systems that specify the use of this battery pack.
Tripp Lite BP48V27-2US External 48V 2U Rack/Tower Battery Pack for select UPS Systems (BP48V27-2US), 48 V, 1 pc(s), Black, 6 year(s), Taiwan, SM2200RMDVTAA, SMART1500CRMXL, SMART2200CRMXL, SMART2200RMXL2U, SMART2200RMXL2UP, SMART2200RMXLN,...
Tripp Lite BP48V27-2US External 48V 2U Rack/Tower Battery Pack for select UPS Systems (BP48V27-2US). Battery voltage: 48 V, Number of batteries included: 1 pc(s), Product colour: Black. Weight: 40 kg, Width: 439.9 mm, Height: 87.1 mm. Package width: 671.1 mm, Package height: 245.6 mm, Package depth: 718.1 mm. Master (outer) case width: 671.1 mm, Master (outer) case length: 718.1 mm, Master (outer) case height: 245.6 mm