Jabra logo

Jabra Dial 550

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166751
Info modified on:
12 Jun 2024, 21:56:11
Bullet Points Jabra Dial 550:
  • - HD Voice - High quality audio for crystal clear conversations Enjoy high-definition sound with HD Voice and get crystal clear, intelligible communication
  • - Omni-Directional Microphone - Jabra audio devices with Omni-directional microphones pick up your voice to get life-like natural sounding conversations in environments with low or no background noise
  • - Peak Stop - Peak Stop technology immediately removes potentially harmful loud sounds or tones before they reach your ears and keeps the sound level witching the safe range to protect your hearing
Long product name Jabra Dial 550:

Jabra Dial 550

Jabra Dial 550:

The Jabra Dial 550 delivers all the convenience of a handset to your favourite softphone application with a simple plug-and-play USB connector. Enable conference calls quickly and easily with the touch of a button and enhance your collaboration capabilities. Instantly take advantage of all softphone functionality with the handset convenience you desire.

The Jabra Dial 550 is a USB handset that allows you to instantly take advantage of softphone applications with the ease of use and convenience you desire.

Short summary description Jabra Dial 550:

Jabra Dial 550, Silver, LCD, 180 mm, 93 mm, 41 mm, 220 g

Long summary description Jabra Dial 550:

Jabra Dial 550. Product colour: Silver, Display type: LCD. Package width: 180 mm, Package depth: 93 mm, Package height: 41 mm. Country of origin: China, Master (outer) case width: 399 mm, Master (outer) case length: 595 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.