location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Xbox One Stereo Headset Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xbox One Stereo Headset Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6JV-00003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885370669985 show
Category:
Devices used with game consoles such as controllers and joysticks.
Game Console Parts & Accessories Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Xbox One Stereo Headset Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox One
  • - Material: Plastic
  • - Black
Long product name Microsoft Xbox One Stereo Headset Adapter :
The long product name of Microsoft Xbox One Stereo Headset Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xbox One Stereo Headset Adapter, USB
More>>>
Short summary description Microsoft Xbox One Stereo Headset Adapter:
This short summary of the Microsoft Xbox One Stereo Headset Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Xbox One Stereo Headset Adapter, Xbox One, Black, Plastic, Xbox One, Wired, 3.5 mm

Long summary description Microsoft Xbox One Stereo Headset Adapter:
This is an auto-generated long summary of Microsoft Xbox One Stereo Headset Adapter based on the first three specs of the first five spec groups.

Microsoft Xbox One Stereo Headset Adapter. Platform: Xbox One, Product colour: Black, Material: Plastic. Connectivity technology: Wired, Headphone connectivity: 3.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:26:01
Uk has collected 3 expert reviews for Microsoft Xbox One Stereo Headset Adapter and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
crowdedbrain.co.uk
Updated:
2014-11-12 02:53:14
With the new Xbox One controller it did away with the 360's 2.5mm port at the base and replaced it with a newer propriety connector which securely locked the supplied headset in place. Additionally the new Xbox One headset provided quick/easy access to yo...
0%
pcmag.com
Updated:
2014-09-12 02:26:01
The Microsoft Xbox One%displayPrice% at %seller% already comes with a headset, but it's not a particularly good one. It's monaural and feels flimsy. Unfortunately, you can't just plug your own headset into the Xbox One gamepad like you can the includ...
Good Works with any headphones or headset with a 3.5mm connection. Functional buttons.
Bad Only necessary because Microsoft designed the Xbox One without a built-in headset port or Bluetooth...
Bottom line The Xbox One Stereo Headset Adapter lets you connect your own headphones or headset to your Xbox One gamepad...
80%
Country Distributor
United Kingdom 1 distributor(s)