location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP8750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8746B008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999992181
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI A3+ (330 x 483 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Grey, Magenta, Yellow
  • - Wi-Fi USB port
Long product name Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi :
The long product name of Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon PIXMA iP8750 A3+ Wireless Home Printer
More>>>
Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
The official description of Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon PIXMA iP8750
Photo-lab quality A3+ wireless printing at home
Enjoy stunning quality photos up to A3+ with this premium 6 single ink printer. Print wirelessly around the home including from smartphones, tablets and Wi-Fi cameras. Ideal for photo enthusiasts.
- Premium A3+ printer with wireless connectivity for photo enthusiasts
- 6-colour system includes grey ink for exceptional colour and mono prints
- Efficient individually replaceable single ink tanks and optional XL inks
- Printing from smartphones and tablets with PIXMA Printing Solutions app
- Apple AirPrint, Google Cloud Print and Wireless PictBridge support

Premium A3+ photo printer
This premium photo printer, with a sophisticated design, boasts an advanced 6 colour ink system allowing you to print stunning quality photos in sizes from 10x15cm up to A3+ as well as documents - making it the ideal choice for photo enthusiasts.

Exceptional performance
The 6 colour system includes a grey ink for richer colour photos and stunning mono prints, while FINE print head technology with up to 9600dpi resolution delivers exceptional details for photo-lab quality results, fast.

Wireless connectivity
Use and share the printer wirelessly around the home. Download PIXMA Printing Solutions app to print from your smart devices. Apple AirPrint and Google Cloud Print support is also provided. Print photos directly from wireless cameras using Wireless PictBridge.

Save money on ink
Print more for less. The single ink system with individually replaceable ink tanks means you only have to change the colour that runs out, reducing any wastage. The optional XL inks allow you to print more pages and offer savings of up to 30% per page compared with standard inks.

Get creative
It's easy to organise and print your photos with the My Image Garden sofware. It lets you search through your images and create attractive designs for printing, including directy onto printable discs. Enjoy access to a wide range of professional quality creative content with CREATIVE PARK PREMIUM.

Hybrid ink system
The dye-based inks (C, M, Y, GY and BK) produce stunning quality colour photos while the pigment black ink (PBK) is used to create documents with crisp, sharp text. Genuine Canon inks feature the ChromaLife100+ system, producing photo-lab quality photos that can also last a lifetime

Short summary description Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
This short summary of the Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP8750, Inkjet, 9600 x 2400 DPI, A3+ (330 x 483 mm), Borderless printing, Wi-Fi, Direct printing

Long summary description Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
This is an auto-generated long summary of Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA iP8750. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Maximum print size: A3+ (330 x 483 mm). Borderless printing. Wi-Fi. Direct printing. Product colour: Black

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Print speed (10x15 cm)
36 s
Print speed (ISO/IEC 24734) mono
14.5 ipm
Print speed (ISO/IEC 24734) colour
10.4 ipm
Features
Market positioning *
Home & office
Product colour *
Black
Number of print cartridges
6
Printing colours
Black, Cyan, Grey, Magenta, Yellow
Built-in display
No
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum print size *
A3+ (330 x 483 mm)
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Printing sizes
10 x 15, 13 x 18, 20 x 25, 25 x 30
Borderless printing media sizes
10x15, 25x30, A3, A3+, A4
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
43.5 dB
Power
Power source *
AC
Power consumption (printing) *
23 W
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
590 mm
Depth
331 mm
Height
159 mm
Weight
8.5 kg
Packaging data
AC adapter included
Yes
Drivers included
Yes
Manual
Yes
Bundled software
My Image Garden, Quick Menu, Easy-WebPrint EX
Package width
274 mm
Package depth
654 mm
Package height
469 mm
Package weight
11.3 kg
Logistics data
Shipping (inner) case length
65.4 cm
Shipping (inner) case width
27.4 cm
Shipping (inner) case height
46.9 cm
Harmonized System (HS) code
84433210
Pallet width (UK)
110.2 cm
Pallet length (UK)
131.5 cm
Pallet height (UK)
189.6 cm
Pallet weight (UK)
375 kg
Products per pallet layer (UK)
32 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 02:44:11
Uk has collected 9 expert reviews for Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-09-24 02:44:11
For many people, home photo printing is a matter of rushing out small family snaps with the occasional A4 portrait for those specially memorable occasions. For more dedicated photographers and illustrators, something larger with a greater degree of qualit...
Bottom line Canon's PIXMA iP8750 is the A3+ inkjet printer that serious photographers and illustrators have been waiting for - low on frills, easy to use and high on quality.Tags:PrintingBest prices todayRetailer Price Delivery  Price comparision from, and manufactu...
80%
alphr.com
Updated:
2014-12-24 03:35:46
The Pixma iP8750 is a decent compromise for anybody who wants a photo printer capable of delivering A3+ prints, but doesn't have the space or budget for the Canon Pixma Pro-100 . Smaller and lighter, it consumes just over half the desk space of the Pro-1...
Bottom line Delivers top-quality poster-sized prints and can turn its hand to documents, too...
80%
expertreviews.co.uk
Updated:
2018-03-23 01:46:30
The Pixma iP8750 has a very high resolution, printing photos at up to 9,600 x 2,400dpi, with a droplet size of only 1pl. Such numbers should be taken with a grain of salt, though: our prints looked beautifully sharp, but no more so than the output from th...
Good A3+ photo printing, Pics are nice and sharp, Everyday prints are quite economical...
Bad Colour reproduction is merely alright, It's a printer only – no scanner, No Ethernet...
Bottom line A solid inkjet that delivers top-quality poster-sized prints and can turn its hand to documents, too...
100%
techworld.com
Updated:
2014-09-24 02:44:11
For many people, home photo printing is a matter of rushing out small family snaps with the occasional A4 portrait for those specially memorable occasions. For more dedicated photographers and illustrators, something larger with a greater degree of qualit...
Bottom line Canon's PIXMA iP8750 is the A3+ inkjet printer that serious photographers and illustrators have been waiting for - low on frills, easy to use and high on quality...
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)