Toshiba logo

Toshiba Satellite NB10-A-104 Intel® Celeron® N2810 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36448
Info modified on:
01 Dec 2020, 16:20:15
Short summary description Toshiba Satellite NB10-A-104 Intel® Celeron® N2810 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Metallic:

Toshiba Satellite NB10-A-104, Intel® Celeron®, 2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Toshiba Satellite NB10-A-104 Intel® Celeron® N2810 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Metallic:

Toshiba Satellite NB10-A-104. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2810, Processor frequency: 2 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black, Metallic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.