Philips logo

Philips Micro Hi-Fi System MCM280D/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64143
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips Micro Hi-Fi System MCM280D/05:
  • - USB
Long product name Philips Micro Hi-Fi System MCM280D/05:

Micro Hi-Fi System,60 W RMS, CD, USB, AUX in, FM, Cradle for iPhone/iPod

Philips Micro Hi-Fi System MCM280D/05:

Unleash your music in superb sound
from iPhone, iPod, USB, CD & radio
Enjoy your iPhone/iPod music in superb sound with the Philips Micro Hi-Fi system MCM280D. Stylishly designed, it also charges your iPhone/iPod while it plays, rips CDs to MP3, and plays MP3/WMA music from portable devices via USB Direct.

Unlimited listening pleasure
- Play and charge your iPod/iPhone simultaneously
- Rip your favorite CDs to MP3
- Enjoy MP3/WMA music directly from your portable USB drives
- Play MP3/WMA-CD, CD and CD-RW
- MP3 Link for portable music playback

Enrich your sound experience
- All-in-one remote control for your system and iPod/iPhone
- Digital Sound Control for optimized music style settings
- Dynamic Bass Boost for deep and dramatic sound
- 60W RMS total output power

Design that blends into your interior
- Front motorized CD door with viewing window
- Stylishly sleek and compact design

Short summary description Philips Micro Hi-Fi System MCM280D/05:

Philips Micro Hi-Fi System MCM280D/05, Home audio micro system, Black, Bronze, 1 discs, Front, 60 W, 10.2 cm

Long summary description Philips Micro Hi-Fi System MCM280D/05:

Philips Micro Hi-Fi System MCM280D/05. Type: Home audio micro system, Product colour: Black, Bronze, Number of optical discs: 1 discs. RMS rated power: 60 W, Woofer diameter: 10.2 cm. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning, Tuner type: Digital. Display type: LED, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.