location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified VLT-XD205LP projector lamp 205 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VLT-XD205LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VLT-XD205LP
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrified VLT-XD205LP projector lamp 205 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 205 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Mitsubishi Electric
Long product name Electrified VLT-XD205LP projector lamp 205 W :
The long product name of Electrified VLT-XD205LP projector lamp 205 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

205W, 2000h, VLT-XD205LP E-Series Replacement Lamp
More>>>
Short summary description Electrified VLT-XD205LP projector lamp 205 W:
This short summary of the Electrified VLT-XD205LP projector lamp 205 W data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified VLT-XD205LP, 205 W, 2000 h, Mitsubishi Electric, SD205 SD205R SD205U XD205 XD205U

Long summary description Electrified VLT-XD205LP projector lamp 205 W:
This is an auto-generated long summary of Electrified VLT-XD205LP projector lamp 205 W based on the first three specs of the first five spec groups.

Electrified VLT-XD205LP. Bulb power: 205 W, Service life of lamp: 2000 h, Brand compatibility: Mitsubishi Electric, Compatibility: SD205 SD205R SD205U XD205 XD205U

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL137 projector lamp 205 W NSH
(show image)
GL137 GL137 0.00
(excl. VAT)
0 (incl. VAT)