location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4in Vertical Roller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0949
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black :
The long product name of Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4in Vertical Roller
More>>>
Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black:
The official description of Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Targus Thinkpad Business 15.4in Vertical Roller Case

Short summary description Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black:
This short summary of the Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 15.4in Vertical Roller, Trolley case, 39.1 cm (15.4"), 3 kg

Long summary description Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black:
This is an auto-generated long summary of Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black based on the first three specs of the first five spec groups.

Lenovo 15.4in Vertical Roller. Case type: Trolley case, Maximum screen size: 39.1 cm (15.4"). Weight: 3 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Trolley case
Features
Product main colour *
Black
Weight & dimensions
Weight
3 kg
Brand Image Product code Product Stock Price from
Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey
(show image)
51J0475 Business Messanger Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black
(show image)
51J0418 Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black
(show image)
45J7974 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Targus 14in Ultra-Lite 35.6 cm (14") Messenger case Black Lenovo Targus 14in Ultra-Lite 35.6 cm (14") Messenger case Black
(show image)
43R9199 Targus 14in Ultra-Lite 0.00
(excl. VAT)
0 (incl. VAT)