location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartSkin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N22328N show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 41.7 cm (16.4") Black
  • - Neoprene
  • - 350 g
Long product name DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black :
The long product name of DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartSkin 15"-16.4", Black
More>>>
Short summary description DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black:
This short summary of the DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA SmartSkin, Sleeve case, 41.7 cm (16.4"), 350 g

Long summary description DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black:
This is an auto-generated long summary of DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black based on the first three specs of the first five spec groups.

DICOTA SmartSkin. Case type: Sleeve case, Maximum screen size: 41.7 cm (16.4"). Weight: 350 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:32:51
Uk has collected 2 expert reviews for DICOTA SmartSkin 41.7 cm (16.4") Sleeve case Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 09:32:51
Dicota's SmartSkin range is designed to protect your laptop when it's in a normal bag. We reviewed the 15-16.4in bag, but there are models available right up to desktop replacements. The neoprene sleeve is plain, although the blue zips add a bit of...
60%