location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 1760 Storage drive Tape Cartridge LTO 800 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks Ultrium 1760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP826AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962186992 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks Ultrium 1760 Storage drive Tape Cartridge LTO 800 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - Data storage type: LTO 2:1
  • - Native capacity: 800 GB Compressed capacity: 1.6 TB
Long product name HPE StorageWorks Ultrium 1760 Storage drive Tape Cartridge LTO 800 GB :
The long product name of HPE StorageWorks Ultrium 1760 Storage drive Tape Cartridge LTO 800 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorageWorks LTO-4 Ultrium 1760 Tape Drive (EH919A) + 4 x Ultrium Media (C7974A)
More>>>
Short summary description HPE StorageWorks Ultrium 1760 Storage drive Tape Cartridge LTO 800 GB:
This short summary of the HPE StorageWorks Ultrium 1760 Storage drive Tape Cartridge LTO 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 1760, Storage drive, Tape Cartridge, 2:1, LTO, 800 GB, 1.6 TB

Long summary description HPE StorageWorks Ultrium 1760 Storage drive Tape Cartridge LTO 800 GB:
This is an auto-generated long summary of HPE StorageWorks Ultrium 1760 Storage drive Tape Cartridge LTO 800 GB based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 1760. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 800 GB, Compressed capacity: 1.6 TB, Drive device, buffer size: 128 MB. Size (imperial): 13.3 cm (5.25"), Weight: 3.6 kg. Dimensions (WxDxH): 290 x 450 x 310 mm, Host interface: SAS

Brand Image Product code Product Stock Price from
HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1m with Power SAS Cable Storage array Tape Cartridge HP 1m with Power SAS Cable Storage array Tape Cartridge
(show image)
AE491A 1m with Power SAS Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 1m SAS Cable Storage array Tape Cartridge HP 1m SAS Cable Storage array Tape Cartridge
(show image)
AE490A 1m SAS Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459B StoreEver 1U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge
(show image)
AP746A Mini-SAS Cable for LTO Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)