location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENICVIEW Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENICVIEW P22W-5 ECO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1308-V140
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 38 W
Warranty: 3 years
Long product name Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White :
The long product name of Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Display P22W-5 ECO 22" TFT, 1000:1, 5 ms, 170° / 170°, 300 cd/m2, 1680 x 1050, 0.282x0.282, 1 x HDMI, 1 x DVI (HDCP), 1 x D-SUB, RGB
More>>>
Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White:
The official description of Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SCENICVIEW P22W-5 ECO
Get Green and Performance
This Premium Line 22-inch wide screen display offers more visible image area to spotlight different application windows at the same time. Perfect ergonomics and elegant design come together with the functionality of the latest economical innovations. 0-Watts in standby mode, ECO Button for power saving at work up to 30% and Auto Brightness Control.
- 22-inch display 16:10 wide format.
- 0-Watts in Standby Mode.
- ECO button.
- Auto-Brightness Control.
- Viewing angle 170°.
- Resolution up to 1680 x 1050.
- Brightness 300 cd/m2.
- Interface: analog, DVI, HDMI, HDCP (via DVI-D and HDMI).

Short summary description Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White:
This short summary of the Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, White

Long summary description Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White:
This is an auto-generated long summary of Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White based on the first three specs of the first five spec groups.

Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: White

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 75 Hz
Viewable size diagonal
55.9 cm
Colour gamut standard
sRGB
White Chromaticity, 6500K
Yes
White Chromaticity, 9300K
Yes
Multimedia
RMS rated power
2 W
Built-in camera *
No
Design
Product colour *
White
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Audio output
Yes
Headphone outputs
2
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
510 mm
Depth (with stand)
226 mm
Height (with stand)
371 mm
Weight (with stand)
7.4 kg
Width (without stand)
510 mm
Depth (without stand)
59 mm
Height (without stand)
339 mm
Weight (without stand)
9.1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
100-240V, 50/60Hz
Display viewable area (HxV)
474 x 296 mm
Mean time between failures (MTBF)
70000 h
Compliance industry standards
DDC/CI
Certification
TCO’03, ISO13406-2, IT-Eco-Declaration, RoHS, WEEE, FCC Class B, cUL, GS, CE, GOST, SASO, CCC
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:42:26
Uk has collected 4 expert reviews for Fujitsu SCENICVIEW Series SCENICVIEW P22W-5 ECO computer monitor 55.9 cm (22") 1680 x 1050 pixels White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Country Distributor
United Kingdom 1 distributor(s)