location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
505682-421 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420381938 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Recommended Service - simplify ProLiant solution implementation, maintenance, and management: Support - 3 Year 9x5 Next Business Day coverage, excluding HP holidays only; Deployment Service - HW Installation only; Enhanced Service - optimize service level to increase IT performance and availability: Support - 3 Year 13x5 Same Business Day, 4-Hour response coverage only; Deployment Service - Installation and Start up only3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack server :
The long product name of HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant DL320 G6 Intel Xeon E5502 1.86 GHz Dual Core 4MB 800MHz 80 Watts Processor Hot Plug SATA Rack Server
More>>>
Short summary description HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack server:
This short summary of the HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack Server

Long summary description HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack server:
This is an auto-generated long summary of HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack server based on the first three specs of the first five spec groups.

HPE ProLiant DL320 G6 E5502 1.86 GHz Dual Core Hot Plug SATA Rack Server