location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 508665-B21 computer case Black 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
508665-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
508665-B21 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 508665-B21 computer case Black 1200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Server
  • - Supported HDD sizes: 3.5"
  • - Power supply included 1200 W
  • - Steel
  • - Black
Long product name HPE 508665-B21 computer case Black 1200 W :
The long product name of HPE 508665-B21 computer case Black 1200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP BLc3000 Enclosure with 4 AC Power Supplies, 6 Fan Trial ICE License
More>>>
Short summary description HPE 508665-B21 computer case Black 1200 W:
This short summary of the HPE 508665-B21 computer case Black 1200 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 508665-B21, Server, Black, Steel, 1200 W, 3.5", 264 mm

Long summary description HPE 508665-B21 computer case Black 1200 W:
This is an auto-generated long summary of HPE 508665-B21 computer case Black 1200 W based on the first three specs of the first five spec groups.

HPE 508665-B21. Type: Server, Product colour: Black, Material: Steel. Power supply: 1200 W. Supported HDD sizes: 3.5". Width: 264 mm, Depth: 485 mm, Height: 837 mm. Dimensions (WxDxH): 265 x 485 x 835 mm, Size (imperial): 26.4 cm (10.4"), Weight (imperial): 300 lb

Brand Image Product code Product Stock Price from
HP BLc3000 DVD Drive HP BLc3000 DVD Drive
(show image)
437577-B21 BLc3000 DVD Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE BLc3000 Configure-to-order Tower Enclosure
(show image)
458034-B21 BLc3000 Configure-to-order Tower Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE BLc3000 DVD Drive
(show image)
437577-B21 BLc3000 DVD Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Brocade 4/12 SAN Switch Upgrade RTU for HP BladeSystem c-Class
(show image)
AE373A Brocade 4/12 SAN Switch Upgrade RTU for HP BladeSystem c-Class 0.00
(excl. VAT)
0 (incl. VAT)