location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GES-2451 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867187432 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:19
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GES-2451 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10/100/1000Mbps wire speed transmission and reception
  • - IEEE 802.1d/w Spanning Tree Protocol (STP) and port mirroring
  • - IEEE 802.1p QoS with 4 priority queues
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
  • - IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
  • - 10K jumbo frames to increase data transfer rates
  • - Supports 8K MAC address auto-learning and auto-aging
  • - Dynamic ARP Inspection (DAI) protects switches against ARP spoofing
Long product name LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo :
The long product name of LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 x 10/100/1000Base-T RJ-45, 4 x 100/1000Base-X SFP, 23.3W, 48Gbps, 8K MAC, IEEE 802.3/u/ab/x, IEEE 802.1p/Q/D/w/s
More>>>
LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo:
The official description of LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GES-2451 Switch is a gigabit web smart switch, which can be configured by web interface.
It’s provide a simple, economic, high performance gigabit network solution , all RJ45 port support Auto MDI/MDIX, port speed limit, IGMP Snooping, storm control, Port based VLAN、MAC address binding, configuration file upload and download etc. Providing huge flexibility base on workgroup performance improvement, easy installation, superior performance, highly cost effective.

Short summary description LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo:
This short summary of the LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo, Managed, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo:
This is an auto-generated long summary of LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo based on the first three specs of the first five spec groups.

LevelOne 28-Port Web Smart Gigabit Switch, 4 x Gigabit SFP/RJ45 Combo. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8192 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ad, IEEE.... Power connector: AC-in jack. Rack mounting

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
Configuring Location Settings (CLI)
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
Fiber optic connector
SFP
Power connector
AC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Full duplex
Yes
Broadcast storm control
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, Port-based VLAN
Optical fiber
Fiber ethernet cabling technology
1000BASE-X
Data transmission
Switching capacity *
52 Gbit/s
Forwarding rate
38.7 Mpps
MAC address table *
8192 entries
Store-and-forward
Yes
Number of queues
4
Jumbo frames support
Yes
Jumbo frames
10000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Security
DHCP features
DHCP snooping
Access Control List (ACL)
Yes
IGMP snooping
Yes
SSH/SSL support
Yes
IP-MAC-Port binding
Yes
DoS attack prevention
Yes
CPU defense
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
RMON, SNMP v1, v2c, v3; DNS client, proxy; HTTPs
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Black
Reset button
Yes
LED indicators
System, Activity, LAN, Link, Power
Country of origin
China
Certification
FCC Part 15 Class A, CE, RoHS
Performance
Internal memory
128 MB
Buffer size
4100 KB
Power
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Power consumption (typical)
12 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
440 mm
Depth
208 mm
Height
44 mm
Weight
2.6 kg
Packaging data
Cables included
AC
Quick start guide
Yes
Manual
Yes
Package type
Box
Rack mount kit
Yes
Rubber feet
Yes
Resource CD
Yes
Package width
507 mm
Package depth
310 mm
Package height
94 mm
Package weight
3.1 kg
Logistics data
Master (outer) case width
528 mm
Master (outer) case length
490 mm
Master (outer) case height
335 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
16.3 kg
Products per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
LevelOne 5-Port Fast Ethernet PoE PD Switch LevelOne 5-Port Fast Ethernet PoE PD Switch
(show image)
FSW-0512 5-Port Fast Ethernet PoE PD Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km
(show image)
IFE-0502 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)