location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CC3000e webcam USB 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC3000e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000983 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8082014032835 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:21:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech CC3000e webcam USB 2.0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 fps
  • - Full HD
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Stand
  • - Black, Silver
Warranty: 2-year limited hardware warranty
Long product name Logitech CC3000e webcam USB 2.0 Black, Silver :
The long product name of Logitech CC3000e webcam USB 2.0 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ConferenceCam CC3000e
More>>>
Logitech CC3000e webcam USB 2.0 Black, Silver:
The official description of Logitech CC3000e webcam USB 2.0 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Group Video Conferences Have Never Been Easier… or More Affordable

All-in-One Design
Enterprise-quality audio and 1080p HD video meets breakthrough affordability, turning any meeting room into a video-enabled face-to-face collaboration room.

Perfect for Mid-Sized Groups
Optimized for teams of 6-10 people, simply connect to a PC, Mac or thin client to effortlessly experience the productivity benefits of crystal clear face-to-face communication.

Experience the productivity and power of video-enabled face-to-face collaboration in any conference room

See and Be Seen
Razor-sharp ZEISS® glass lens with autofocus, 1080p HD resolution, and 10x lossless zoom lets you see and interact with everyone at the table, or zero in on close-ups.

Hear and Be Heard
Omni-directional full duplex mics enable conferees to clearly converse from a 20-foot diameter around the base without mic pods, making it seem like conversations are happening in the same room.

See and Interact with Everyone at the Table
The 90-degree field of view with mechanical 260-degree pan and 130-degree tilt is ideal for mid-sized group meetings.

All-in-One Design
Professional-quality group video conferencing straight out of the box with no special software, training, or maintenance required.

USB Plug-and-Play Connectivity
Easily connect to a PC, Mac or thin client with no additional software required.

Near Field Communication (NFC) Pairing
Touch an NFC-enabled mobile device over the base console to instantly pair and enjoy professional speakerphone audio quality.

Bluetooth® Wireless Connectivity
Use the convenience of this wireless technology to quickly and easily create a connection between any Bluetooth® device and the ConferenceCam speakerphone.

H.264 with SVC and UVC 1.5 Technology
Frees up laptop bandwidth by putting video processing within the camera, resulting in a smoother video stream in applications like Microsoft® Lync™ 2013.

Broad Application Compatibility
Optimized for Microsoft® Lync™, Cisco® compatible1 (with Jabber® and WebEx®), Skype™ certified and integrated with Vidyo® - ensures an integrated experience with most all business-grade UC platforms.

Control Meetings with Base Console or Dockable Remote
Easily operate camera pan/tilt/zoom, volume up/down, answer/hang-up2 mute and other functions during call.

Conversations Sound Natural and Life-Like
Acoustic echo cancelation and noise-cancelling make it seem like conversations are happening in the same room.

LCD displays Caller ID3 and other info
View call-related info (Caller ID, call duration, etc.) and speakerphone/camera function indicators (volume control, etc.) on LCD display screen.

Far-end camera control
Operate camera pan, tilt and zoom functions of another Logitech ConferenceCam in the remote location.4

Use Your Choice of UC Video Application
Works on virtually any desktop video conferencing and UC application with no proprietary and expensive systems to set up.

Kensington Lock-Enabled
Camera and speakerphone are both equipped with Kensington Security Slots to help provide security from theft.

Multiple Mounting Options
Set up the conference room the way you want with up to a 32-foot range between camera and speaker: use the camera on the table or mount it on the wall with included hardware. The bottom of the camera is designed with a standard tripod thread for even more options.

Short summary description Logitech CC3000e webcam USB 2.0 Black, Silver:
This short summary of the Logitech CC3000e webcam USB 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CC3000e, Full HD, 30 fps, 1080p, 6 m, 90°, USB 2.0

Long summary description Logitech CC3000e webcam USB 2.0 Black, Silver:
This is an auto-generated long summary of Logitech CC3000e webcam USB 2.0 Black, Silver based on the first three specs of the first five spec groups.

Logitech CC3000e. Camera HD type: Full HD, Maximum frame rate: 30 fps, Supported video modes: 1080p. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Stand

Performance
Maximum frame rate
30 fps
Camera HD type *
Full HD
Supported video modes
1080p
Auto focus
Yes
Zoom capability
Yes
Normal focusing range
6 m
Diagonal field of view
90°
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black, Silver
Mounting type *
Stand
Design
LED indicators
Yes
Tilt angle range
0 - 130°
Pan range
0 - 260°
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging data
Quantity
1
Packaging content
AC adapter included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:25:27
Uk has collected 11 expert reviews for Logitech CC3000e webcam USB 2.0 Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2015-01-01 05:25:26
If you haven't got the budget for an expensive audio/visual unit from the likes of Polycom, Vidyo or Cisco, the Logitech's cc3000e ConferenceCam could fill the void. The ConferenceCam uses a PTZ (pan, tilt and zoom) camera head together with a separate s...
Good Plugandplay; Good quality video and audio; Works with popular apps...
Bad No manual controls; No expansion; Needs a PC, Mac or Chromebook...
Bottom line Despite the good quality AV output, the ConferenceCam ultimately falls into no-mans lands due to the price...
60%
alphr.com
Updated:
2015-01-01 05:25:26
Logitech's ConferenceCam CC3000e delivers enterprise-level features at a price SMBs can afford. The kit comprises a PTZ camera with a Carl Zeiss lens, a speakerphone base station, and a powered central hub to link them all together. The chunky base unit...
Bottom line The CC3000e is perfect for SMBs: a professional videoconferencing solution at an affordable price...
83%
crn.com
Updated:
2015-01-01 05:25:27
With teleconferencing, a tightening travel budget doesn't have to mean less face time with clients or co-workers. And teleconferencing doesn't have to mean choppy, distracted meetings thanks to the Logitech ConferenceCam CC3000e . Released in January, the...
0%
zdnet.com
Updated:
2015-04-29 09:43:26
Video conferencing is an increasingly mainstream business activity, no longer restricted to high-level executive meetings in expensive telepresence suites. The trouble is, according to Logitech, that most regular meeting rooms are ill-equipped to handle v...
Bad Far end camera control only supported in Microsoft Lync, Video conferencing is an increasingly mainstream business activity, no longer restricted to highlevel executive meetings in expensive telepresence suites. The trouble is, according to Logitech, that...
Bottom line Although it's no impulse buy at £699 (inc. VAT; £582.50 ex. VAT) or $999.99, we think Logitech's ConferenceCam CC3000e is very good value. With the addition of a computer to host the video conferencing software and a decent-sized monitor (or a projector)...
80%
infoworld.com
Updated:
2015-07-24 01:33:52
With integrated AV gear now routine on notebooks, desktops, and mobile devices, third-party videoconferencing products generally support small groups whose participants can be captured by wide-angle or swiveling cameras atop audio gear. But unless you're...
83%
networkworld.com
Updated:
2016-12-29 19:57:12
With a high-performance camera and separate audio module, the Logitech CC3000e conquers rooms too large for most off-the-shelf videoconferencing productsWith integrated AV gear now routine on notebooks, desktops, and mobile devices, third-party videoconfe...
0%
pcmag.com
Updated:
2019-12-11 15:05:19
Logitech is eyeing the significant middle ground between webcams and enterprise-level video systems with conference cameras like the Group ($999). The successor to Logitech's ConferenceCam CC3000e, it offers excellent sound and video quality for use in me...
Good Excellent sound and image quality, Compatible with many video-conferencing services, Easy setup...
Bad Zooming not perfectly smooth, Resolution, frame rate, and zoom specs not as strong as some competitors...
Bottom line The Logitech Group video-conference system is well-designed, affordable, and delivers clear audio and images, making it a strong alternative to expensive enterprise-focused options...
80%
Brand Image Product code Product Stock Price from
Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000736 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B910 HD webcam 5 MP USB 2.0 Black Logitech B910 HD webcam 5 MP USB 2.0 Black
(show image)
960-000684 B910 HD 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black
(show image)
960-000635 HD Webcam C270 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)