HP logo

HP xw4550 AMD Opteron 1 GB DDR2-SDRAM Minitower Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48826
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Long product name HP xw4550 AMD Opteron 1 GB DDR2-SDRAM Minitower Workstation:

AMD Opteron 1216 (2.4GHz, 1GB, 1GHz FSB), AMD 690G, 1GB (2x512MB) DDR2 667 ECC, Radeon X1250, 250GB SATA 3Gb/s NCQ, DVD+/-RW, Vista Business 32 PL + Monitor LP2275w

HP xw4550 AMD Opteron 1 GB DDR2-SDRAM Minitower Workstation:

The HP xw4550 Workstation puts surprisingly powerful innovation within reach. This powerful and consistently reliable new workstation is designed and engineered to give you and your business a professional edge at an affordable price.

-Featuring genuine Windows for a familiar and intuitive environment.

Desktop affordability, workstation advantage: Drive the business productivity that can set you apart. The HP xw4550 Workstation combines desktop affordability with the performance, expandability, graphics and certified apps of a workstation.

-Robust and cost-effective AMD Opteron ™ processor-based system: Second-Generation AMD Opteron™ processors and architecture power the performance to satisfy the visually-intensive demands and reliability requirements of professional applications.

-Elegant, industrial design: With its convertible mini-tower design, the HP xw4550 features a quiet, tool-less chassis and clean interior for easy access and was designed with system flexibility and upgradeability options for the future.

-Tested and optimized: Certified with a variety of MCAD and DCC software to provide an optimized solution for engineers and designers, the HP xw4550 is also well suited for advanced business users who have outgrown the limits of traditional PCs.

-Dedicated to reducing our environmental impact: Realize a savings in power consumption and energy costs. With an 80 PLUS efficient power supply standard and ENERGY STAR ® 4.0 compliant configurations the HP xw4550 is designed to optimize energy use.

Short summary description HP xw4550 AMD Opteron 1 GB DDR2-SDRAM Minitower Workstation:

HP xw4550, 2.4 GHz, AMD Opteron, 1 GB, DDR2-SDRAM

Long summary description HP xw4550 AMD Opteron 1 GB DDR2-SDRAM Minitower Workstation:

HP xw4550. Processor frequency: 2.4 GHz, Processor family: AMD Opteron. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Chassis type: Minitower. Product type: Workstation. Weight: 15 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.