location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT530 Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-950300000-60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BT530 Headset Wireless Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - 32 Ω -2 dB
  • - 14 dB
  • - Lithium Polymer (LiPo)
More>>>
Short summary description Jabra BT530 Headset Wireless Bluetooth Black:
This short summary of the Jabra BT530 Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT530, Wireless, 10 g, Headset, Black

Long summary description Jabra BT530 Headset Wireless Bluetooth Black:
This is an auto-generated long summary of Jabra BT530 Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

Jabra BT530. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 10 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Certification
Bluetooth 2.0+EDR, CE, FCC, IC, GOST, UkrSEPRO, eK, CCC, NCC, TELEC, AUS ACMA, NZ Radcomm, IDA, India, NOM, ANATEL
Compatible products
Nokia 2323 Classic, 2630, 5000, 5310, 5800, 6124, 6151, 6210, 6300, 6500, 6730, 7100, 7230, 8600, 8800, E51, E52, E65, E71, N73, N78, N80, N81, N82, N85, N900, N95, N96, N97, X6 Sony Ericsson C902, C702, C905, T303, Z600
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
10 m
Headphones
Impedance
32 Ω
Headphones
Headphone sensitivity
-2 dB
Microphone
Microphone sensitivity
14 dB
Battery
Battery technology
Lithium Polymer (LiPo)
Talk time
5.5 h
Standby time
250 h
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Weight
10 g
Supplier features
Charging time
120 min
Other features
Compatibility
Telephone
Dimensions (WxDxH)
18 x 48 x 12.5 mm
Power requirements
100-240 V, 50-60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 13:57:22
Uk has collected 23 expert reviews for Jabra BT530 Headset Wireless Bluetooth Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
tech-reviews.co.uk
Updated:
2013-11-16 13:57:21
Today we have a product from Jabra; it’s the BT530 which is part of the “Smart Series” which boasts that it uses “Cutting-edge technologies to set you free and bring you closer to the perfect sound, comfort and connection”. Well let’s have a look and...
Bottom line All in all, the BT530 is a very aesthetically pleasing headset which has excellent sound and build quality. One feature in particular could be fixed to make this a perfect headset which is the ear hook, which I think should be movable to allow more com...
80%
geekzone.co.nz
Updated:
2013-11-16 13:57:21
I was offered a Jabra BT530 Bluetooth headset and USB adapter for review and at first thought it was a strange product - these days almost every laptop comes with a built-in Bluetooth adapter so why was Jabra distributing some product with a USB adapte...
0%
product-reviews.net
Updated:
2014-03-14 03:56:56
We have reviewed a few Bluetooth headsets from Jabra, but the Jabra BT530 is the first with Noise Blackout technology. This sounds cool, although we wanted to know if the difference is really noticeable.As per normal, we were really impressed with the...
0%
phonearena.com
Updated:
2013-11-16 13:57:21
“Damn, what´s all the noise? Dude, close the window, please! I can´t hear anything and I´m trying to have an important conversation here”. We bet this is something that happens quite often, especially in offices that, just like ours, overlook streets w...
Good Featherlight and comfy to wear for prolonged periods of time, Easy to control, Decent incall quality in noisy environment...
Bad People on the other end can´t hear you if it´s too windy, Incall quality could be better...
Bottom line All told, the Jabra BT530 is a really decently performing device. It´s easy to use, comfy to wear even for prolonged periods of time and will allow you to have proper conversations even in busy streets. In-call quality itself is not exactly stunning, b...
75%
bgr.com
Updated:
2013-11-16 13:57:21
So which would we recommend? Both, actually. For users who commute or are constantly in situations with high levels of background noise, the Jawbone PRIME is the clear choice — provided the $115-$130 price tag doesn’t scare you...
0%
treocentral.com
Updated:
2013-11-16 13:57:21
Back last summer, when I got my hands on an Aliph Jawbone 2, I really thought I had reached the top of Bluetooth Everest. There couldnt possibly be a headset that would charm me like that one did... sexy designer looks, awesome "NoiseAssassin" techno...
Good Easy to use (put on and operate), Extremely comfortable to wear, Does a great job canceling out background noise, The price is right!!...
Bad May be too tiny for its own good (i.e. easily lost), Not exactly a fashion statement...
Bottom line Back last summer, when I got my hands on an Aliph Jawbone 2, I really thought I had reached the top of Bluetooth Everest. There couldnt possibly be a headset that would charm me like that one did... sexy designer looks, awesome "NoiseAssassin" techno...
80%
Geek.com
Updated:
2013-11-16 13:57:21
The basics The Jabra BT350 is a lightweight, noise-canceling Bluetooth headset featuring dual microphones, styled somewhat similarly to the Jawbone. The Jabra SP700 is a hands-free, Bluetooth car speakerphone, with the option of either using its built-...
0%
asiaone.com
Updated:
2013-11-16 13:57:21
OKAY, no one is over the moon over Bluetooth headsets anymore.For the most of us, they are simply one of those no-frills gadgets we use when we are speeding past 80km/h in an underground tunnel but forget about them the moment we take them off our ears...
Bottom line People looking for a reliable noise-cancelling gizmo may find a snug soulmate in the BT530...
0%
mobiletechreview.com
Updated:
2013-11-16 13:57:21
Jabra has an extensive collection of Bluetooth headsets. Last year we reviewed the Jabra BT8040 whose specialty was supporting both mono Bluetooth profiles for phone calls and stereo A2DP for streaming music. The Jabra BT530 came out in late 2009 with...
70%
gadgetnutz.com
Updated:
2013-11-16 13:57:21
I am a big fan of hands free driving. Thats why I drive with my knees. Since I still want to keep my hands free from holding anything else, I always use a bluetooth headset, too. My latest is the very cool, lightweight, smaller than most, Jabra BT530...
0%
DigitalReviews.net
Updated:
2013-11-16 13:57:21
Just when I thought I had seen and use the best Jabra has to offer in 2008, the BT530 lands on my desk with a mighty thump. The diminutive looking BT530 Bluetooth Headset hides some interesting technology to differentiate this device from the plentifu...
Bottom line I think we have a winner with the Jabra BT530. That tiny black plastic body with the slight rubbery feel and the silver trim may not look a million dollars, but it is certainly discreet. It reminds me of that phrase "beneath the mask beats a noble he...
0%
pcworld.com_techhive.com
Updated:
2013-11-16 13:57:21
Putting on the GN Netcom Jabra BT530 ($100 as of December 1, 2008) involved minimal attachment hassles--a plus for those who like their Bluetooth headset to have an earhook. Would You Buy This? 0Yes 0No Jabra BT530 Test Scores Overall 84 Before You Buy...
Good Comfortable fit, sleek design, Hook and nohook options...
Bad Inconsistent call quality, Call button hard to reach initially...
84%
techcrunch.com
Updated:
2013-11-16 13:57:22
Short Version: Another Jabra Bluetooth headset with O.K. sound quality and range, but sports a true on/off switch. Not a soft button, but a real, honest to goodness, on/off switch. Praise jebus! Overview and Features: Medium-size Bluetooth headset Dua...
0%
trustedreviews.com
Updated:
2013-11-16 13:57:22
Buying a Bluetooth headset isn't necessarily as straightforward as it looks. Sure they all tend to look a bit samey, but there are crucial differences such as comfort, battery life and the all important call quality. After all, you don't want to have to c...
Bottom line The BT530 is small and light and thanks to Jabra's new softer ear gels feels very comfortable to wear. It's also easy to set up and use and has decent battery life. However, it's the impressive noise reduction capabilities, especially at this competitive...
80%
product-reviews.net
Updated:
2013-11-16 13:57:22
We have reviewed a few Bluetooth headsets from Jabra, but the Jabra BT530 is the first with Noise Blackout technology. This sounds cool, although we wanted to know if the difference is really noticeable.As per normal, we were really impressed with the...
0%
Laptopmag.com
Updated:
2013-11-16 13:57:22
This stylish headset offers quality noise cancellation for less money than its competitors.
Good Sturdy fit, Sleek design, Two charging options, Decent noise-canceling performance...
Bad Uncomfortable inner earpiece...
Bottom line Although the Jabra BT530 isn’t clear or comfortable enough to steal an Editors’ Choice from the Aliph Jawbone, it still offers good noise cancelling performance and a sleek design for about thirty dollars less. It can also pair with up to eigh...
80%
technogog.com
Updated:
2013-11-16 13:57:22
Cellphones have invaded everywhere, pretty much everyone has one from kids to their grandparents, they are by far, the most popular gadget out there today. With the prevalence of cellphones comes numerous accessories and I think the...
Good Excellent Sound Crystal clear, Plays music as well, Well made, Does a very good job at blocking out noise, Wind doesn’t seem to effect it, Lightweight, Easy to use, Excellent battery life...
Bad BT Pairing is weird, sometimes it works fine other times it needs repaired to phone...
Bottom line The Jabra BT530 is an excellent choice for a BlueTooth headset, not only is it made very well but it has very nice features including noise cancellation and the ability to play music. The Noise Blackout feature really does work, it cancels out any and...
90%