location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Battery 1050 mAh f/ S710/S630/S730 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery 1050 mAh f/ S710/S630/S730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BAS180
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:46:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Battery 1050 mAh f/ S710/S630/S730 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium Polymer (LiPo)
  • - 1050 mAh
  • - White
Long product name HTC Battery 1050 mAh f/ S710/S630/S730 White :
The long product name of HTC Battery 1050 mAh f/ S710/S630/S730 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery 1050 mAh for S710/S630/S730
More>>>
Short summary description HTC Battery 1050 mAh f/ S710/S630/S730 White:
This short summary of the HTC Battery 1050 mAh f/ S710/S630/S730 White data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Battery 1050 mAh f/ S710/S630/S730, Battery, White, Lithium Polymer (LiPo), 1050 mAh, 3.7 V, 30 g

Long summary description HTC Battery 1050 mAh f/ S710/S630/S730 White:
This is an auto-generated long summary of HTC Battery 1050 mAh f/ S710/S630/S730 White based on the first three specs of the first five spec groups.

HTC Battery 1050 mAh f/ S710/S630/S730. Product type: Battery, Product colour: White, Battery technology: Lithium Polymer (LiPo). Weight: 30 g. Compatible products: HTC S630, S710, S730