GP Batteries logo

GP Batteries Super Alkaline Remote control Single-use battery

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20713
Info modified on:
04 Apr 2019, 09:46:17
Long product name GP Batteries Super Alkaline Remote control Single-use battery:

Remote control

Short summary description GP Batteries Super Alkaline Remote control Single-use battery:

GP Batteries Super Alkaline Remote control, Single-use battery, Alkaline, 12 V, 1 pc(s), 38 mAh, 10 mm

Long summary description GP Batteries Super Alkaline Remote control Single-use battery:

GP Batteries Super Alkaline Remote control. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 12 V. Width: 10 mm, Depth: 10 mm, Height: 28 mm. Type: 23A

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.