location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT320s Headset Wireless Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT320s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-93200000-060
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Jabra BT320s Headset Wireless Bluetooth Black, Silver:
This short summary of the Jabra BT320s Headset Wireless Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT320s, Wireless, 23 g, Headset, Black, Silver

Long summary description Jabra BT320s Headset Wireless Bluetooth Black, Silver:
This is an auto-generated long summary of Jabra BT320s Headset Wireless Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Jabra BT320s. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 23 g. Product colour: Black, Silver

Performance
Product type *
Headset
Headset type
Binaural
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Wireless range
10 m
Battery
Talk time
6 h
Standby time
160 h
Weight & dimensions
Weight
23 g
Supplier features
Charging time
120 min
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:26:00
Uk has collected 1 expert review for Jabra BT320s Headset Wireless Bluetooth Black, Silver and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
mobilechoiceuk.com
Updated:
2013-11-20 14:25:51
When it comes to Bluetooth headphones, Mobile Choice has so far reviewed the more audiophile-centric cans that pump out big sound, but are not the subtlest of headgear. To redress the balance, here are some in-earphones, Jabra’s BT320s.These earphon...
75%
Brand Image Product code Product Stock Price from
Jabra BT4010 Bluetooth Headset Jabra BT4010 Bluetooth Headset
(show image)
100-94100000-60 Jabra BT4010 Bluetooth Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra JX10 Series II Headset Wireless Bluetooth Black Jabra JX10 Series II Headset Wireless Bluetooth Black
(show image)
100-99106402-60 JX10 Series II 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT5020 Bluetooth Headset Jabra BT5020 Bluetooth Headset
(show image)
100-95020000-60 Jabra BT5020 Bluetooth Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT620s Headset Wireless Bluetooth Silver Jabra BT620s Headset Wireless Bluetooth Silver
(show image)
100-96200000-60 BT620s 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT110 Headset Wireless Bluetooth Jabra BT110 Headset Wireless Bluetooth
(show image)
100-95000000-60 BT110 0.00
(excl. VAT)
0 (incl. VAT)