Panasonic logo

Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28636
Info modified on:
07 Mar 2024, 15:34:52
Long product name Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx):

LITHIUM - Coin Type BR 2325

Short summary description Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx):

Panasonic LITHIUM - Coin Type, Single-use battery, Nickel-Oxyhydroxide (NiOx), 3 V, 1 pc(s), 165 mAh, 23 mm

Long summary description Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx):

Panasonic LITHIUM - Coin Type. Battery type: Single-use battery, Battery technology: Nickel-Oxyhydroxide (NiOx), Battery voltage: 3 V. Width: 23 mm, Depth: 23 mm, Height: 2.5 mm. Type: BR 2325

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.