location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks P2000 G3 MSA disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2000 G3 MSA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK831B?LA
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP StorageWorks P2000 G3 MSA disk array Rack (2U) :
The long product name of HP StorageWorks P2000 G3 MSA disk array Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP P2000 G3 iSCSI MSA Dual Controller SFF Array System
More>>>
HP StorageWorks P2000 G3 MSA disk array Rack (2U):
The official description of HP StorageWorks P2000 G3 MSA disk array Rack (2U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How can the flexibility of the HP P2000 G3 MSA Array Systems help remedy large storage needs and small budgets? By offering high-performance 8 Gb FC, Combo FC/iSCSI, 6 Gb SAS, 1 Gb or 10 GbE iSCSI connected arrays designed for efficient storage consolidation at affordable prices. The FC/iSCSI Combo controller gives the flexibility to share the array resources over two protocols, supporting the needs of dissimilar departments and budgets.

All P2000 G3 MSA Arrays ship standard with 64 Snapshots and Volume Copy enabled for increased data protection. The FC, Combo FC/iSCSI, and iSCSI controllers allow replication with optional Remote Snap software. The arrays allow departments and small to medium businesses to grow capacity as needed up to 149 drives. Mixing of LFF and SFF enterprise-class SAS and archival-class SATA drives is supported. Configure with a single controller for low initial cost, or dual controllers for high availability for the most demanding entry-level situations.

Easily Managed, Highly Affordable, Highly Efficient and flexible Storage Consolidation

• The HP P2000 G3 MSA Array Systems deliver low cost, consolidated storage array solutions to meet departmental and small to medium businesses requirements with 8Gb Fibre Channel, Combo FC/iSCSI, 6Gb SAS, and 1Gb or 10GbE iSCSI systems accommodating LFF and SFF SAS, SAS MDL, and SATA MDL drives.


Start Small and Grow in Number of Supported Servers and Total Capacity - Adaptable to Changing Needs

• The P2000 G3 MSA allows customers to grow their storage as demands increase from 600GB to 178TB SAS, 384TB SAS MDL or 192TB SATA . The P2000 G3 MSA arrays can support 7 LFF enclosures and 96 drives or 5 SFF enclosures and a maximum of 149 drives. Single or dual controllers accommodate any budget.


Comprehensive Data Protection in an Easily Administered SAN Environment

• Reduce risk of IT failure with dual active/active controllers, dual-ported drives, and redundant hardware components.

Short summary description HP StorageWorks P2000 G3 MSA disk array Rack (2U):
This short summary of the HP StorageWorks P2000 G3 MSA disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks P2000 G3 MSA, HDD, Serial Attached SCSI (SAS), 2.5", 18.4 kg, Rack (2U)

Long summary description HP StorageWorks P2000 G3 MSA disk array Rack (2U):
This is an auto-generated long summary of HP StorageWorks P2000 G3 MSA disk array Rack (2U) based on the first three specs of the first five spec groups.

HP StorageWorks P2000 G3 MSA. Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 24, Supported storage drive types: HDD. Width: 648 mm, Depth: 730 mm, Height: 269 mm, Weight: 18.4 kg

Storage
Storage drives installed *
No
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Number of storage drives supported *
24
Maximum supported storage capacity *
12 TB
Storage drive interface
Serial Attached SCSI (SAS)
Storage drive size
2.5"
RAID levels
0, 1, 3, 5, 6, 10, 50
Design
Chassis type *
Rack (2U)
Supported network protocols
iSCSI
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
648 mm
Depth
730 mm
Height
269 mm
Weight
18.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 01:48:57
Uk has collected 1 expert review for HP StorageWorks P2000 G3 MSA disk array Rack (2U) and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-05 01:48:57
The HP StorageWorks P2000 G3Network storage arrays touted as being affordable for SMBs usually have limited expansion potential. In contrast, HP's new StorageWorks P2000 G2 arrays are designed so you can start small to keep costs down and grow...
Bottom line The StorageWorks P2000 G3 is a great choice for SMBs looking for a flexible network storage solution that won’t break the bank. HP offers an excellent range of controller choices, expansion potential is very high and the price includes snapshots and vo...
100%
Brand Image Product code Product Stock Price from
HPE

HPE P2000 DC-power SFF Chassis disk array
(show image)
AP841B P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array
(show image)
AP840B P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
BV921B P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O LFF Drive Enclosure disk array HP P2000 Dual I/O LFF Drive Enclosure disk array
(show image)
AP843B P2000 Dual I/O LFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 DC-power SFF Chassis disk array HP P2000 DC-power SFF Chassis disk array
(show image)
AP841B P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 DC-power LFF Chassis disk array HP P2000 DC-power LFF Chassis disk array
(show image)
AP840B P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 SFF Modular Smart Array Chassis disk array HP P2000 SFF Modular Smart Array Chassis disk array
(show image)
AP839B P2000 SFF Modular Smart Array Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8003B FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 LFF Modular Smart Array Chassis disk array HP P2000 LFF Modular Smart Array Chassis disk array
(show image)
AP838B P2000 LFF Modular Smart Array Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEasy 3830 Gateway Storage Blade disk array HP StoreEasy 3830 Gateway Storage Blade disk array
(show image)
B7E01A StoreEasy 3830 Gateway Storage Blade 0.00
(excl. VAT)
0 (incl. VAT)