location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM943N silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19MYNKS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 34 W
Long product name Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels :
The long product name of Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

943NW, 19" Wide VGA, 5 ms, 16:10, 300 cd/m², 1440 x 900
More>>>
Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels:
The official description of Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Flat-panel (TFT)
- 19", max resolution 1400x900
- 75 Hz, built-in speakers
- Brightness (cd/m2) - 300
- Contrast Ratio - 8000:1
- Response Time (ms) - 5

Short summary description Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels:
This short summary of the Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM943N silver, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Silver

Long summary description Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels:
This is an auto-generated long summary of Samsung SM943N silver computer monitor 48.3 cm (19") 1440 x 900 pixels based on the first three specs of the first five spec groups.

Samsung SM943N silver. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.258 x 0.258 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
50 - 85 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
34 W
Power consumption (standby) *
1 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Maximum operating temperature range (T-T)
10 - 40 °C
Weight & dimensions
Width (with stand)
405.6 mm
Depth (with stand)
200 mm
Height (with stand)
413.5 mm
Weight (with stand)
405.6 g
Width (without stand)
405.6 mm
Depth (without stand)
66.7 mm
Height (without stand)
335.2 mm
Weight (without stand)
3.8 kg
Other features
TV tuner integrated
No
Brand Image Product code Product Stock Price from
Samsung 570DX computer monitor Samsung 570DX computer monitor
(show image)
LS57BPHNB 570DX 0.00
(excl. VAT)
0 (incl. VAT)