location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4800-48G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD010A#ABA?LA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 10G support
  • - MAC address table: 12000 entries Switching capacity: 192 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
Warranty: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black :
The long product name of HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 4800-48G Switch
More>>>
HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:
The official description of HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 4800G Switch Series is a Stackable Gigabit switch family that delivers outstanding security, reliability, and multi-service support capabilities for robust switching at the edge or aggregation layer of large enterprise and campus networks, or in the core layer of medium- and small-sized enterprise networks. The family consists of Layer 2/3/4 Gigabit Ethernet switches that can accommodate the most demanding applications, providing resilient and secure connectivity and the latest traffic-prioritization technologies to optimize applications on converged networks. Designed for maximum flexibility, these switches are available with 24 or 48 Gigabit ports. Power over Ethernet (PoE) and non-PoE models are offered with optional 10 Gigabit expansion capability and small form-factor pluggable (SFP) Gigabit combo ports for fiber flexibility. The all-SFP model with dual power supplies, for highest availability applications, allows for very flexible fiber with copper Gigabit connectivity.

Quality of Service (QoS)

• Layer 4 prioritization: enables prioritization based on TCP/UDP port numbers


Management

• IEEE 802.1AB Link Layer Discovery Protocol (LLDP): automated device discovery protocol provides easy mapping by network management applications


Connectivity

• Auto-MDIX: automatically adjusts for straight-through or crossover cables on all 10/100 and 10/100/1000 ports


Resiliency and high availability

• IEEE 802.1D Spanning Tree Protocol (STP): provides redundant links while preventing network loops


Manageability

• Advanced IRF technology stacking: - Locally connect up to nine 4800G switches using 10 Gigabit or CX4 local connections. - Improve resiliency by spreading aggregated links across multiple stacked units. - See faster performance through a distributed routing architecture where locally bound traffic is handled at each unit. - Simplify management with single IP management and a unified control interface per stack.


Layer 2 switching

• VLAN support and tagging: support IEEE 802.1Q with 4,094 simultaneous VLAN IDs


Layer 3 services

• Address Resolution Protocol (ARP): determines the MAC address of another IP host in the same subnet; supports static ARPs; gratuitous ARP allows detection of duplicate IP addresses; proxy ARP allows normal ARP operation between subnets or when subnets are separated by a Layer 2 network

Short summary description HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4800-48G, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of HP 4800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

HP 4800-48G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 12000 entries, Switching capacity: 192 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
4
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
10G support *
Yes
Port mirroring
Yes
IP routing
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
192 Gbit/s
Throughput
142.9 Mpps
MAC address table *
12000 entries
Latency (10-100 Mbps)
10 µs
Packet buffer memory
4 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Black
Performance
Built-in processor
Yes
Processor model
PowerPC MPC8349
Processor frequency
533 MHz
Internal memory
256 MB
Flash memory
32 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Width
442 mm
Depth
299.7 mm
Height
43.2 mm
Weight
4.49 kg