location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung INK-M40VP toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK-M40VP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INK-M40VP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987274108
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2019 17:11:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung INK-M40VP toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Inkjet
Long product name Samsung INK-M40VP toner cartridge Original Black :
The long product name of Samsung INK-M40VP toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INK-M40VP - Black Ink Kartridge
More>>>
Samsung INK-M40VP toner cartridge Original Black:
The official description of Samsung INK-M40VP toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Black Ink Cartridge
- Blister
- Twin Pack
- 1,500 pages.
- For SF-33x/SF-34x/SF-36x Series

INK-M40 V Black Inkjet Print Cartridge is an optional Twin Pack of 2 x 17 ml black inkjet print cartridges for laser-quality, fade-resistant text across a wide range of papers.

Short summary description Samsung INK-M40VP toner cartridge Original Black:
This short summary of the Samsung INK-M40VP toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung INK-M40VP, Black

Long summary description Samsung INK-M40VP toner cartridge Original Black:
This is an auto-generated long summary of Samsung INK-M40VP toner cartridge Original Black based on the first three specs of the first five spec groups.

Samsung INK-M40VP. Printing colours: Black

Features
Compatibility *
SF-330 / 331P / 335T, SF-340 / 341P / 345TP, SF-360 / 361P / 365TP
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Weight & dimensions
Package width
116 mm
Package depth
47 mm
Package height
180 mm
Package weight
150 g
Logistics data
Master (outer) case width
375 mm
Master (outer) case length
250 mm
Master (outer) case height
255 mm
Master (outer) case gross weight
3.18 kg
Products per master (outer) case
20 pc(s)
Other features
Print technology
Inkjet