location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad Expansion Jacket Cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H7A97AA#AC3
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black :
The long product name of HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ElitePad Expansion Jacket Case
More>>>
HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black:
The official description of HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of your HP ElitePad and HP ElitePad Expansion Jacket (each sold separately) with the HP ElitePad Expansion Jacket Case, which has a cover that folds back to create an easel stand for easy stand-up use.

• Simply insert the HP ElitePad and HP ElitePad Expansion Jacket into the Case and still enjoy easy access to all of the HP ElitePad and Jacket’s ports and connectors.


• Use the case to dock your HP ElitePad in the HP ElitePad Docking Station (sold separately) without removing it from the Jacket.


• Expand what you can do with a suite of accessories designed specifically for the HP ElitePad and turn a true business tablet into a total business solution.

Short summary description HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black:
This short summary of the HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad Expansion Jacket Cover, Cover, 25.6 cm (10.1")

Long summary description HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black:
This is an auto-generated long summary of HP ElitePad Expansion Jacket Cover 25.6 cm (10.1") Black based on the first three specs of the first five spec groups.

HP ElitePad Expansion Jacket Cover. Case type: Cover, Maximum screen size: 25.6 cm (10.1"), Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
ElitePad
Maximum screen size *
25.6 cm (10.1")
Case type *
Cover
Material *
Plastic
Features
Product main colour *
Black
Country of origin
China
Weight & dimensions
Width
273.6 mm
Depth
210.8 mm
Height
22.6 mm