Kensington logo

Kensington International Travel Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80050
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name Kensington International Travel Adapter:

Safely Charge Your Devices Around the World

Kensington International Travel Adapter:

If you’re planning a trip abroad and need a way to charge your mobile devices, there’s no better answer than the Kensington International Travel Adapter. It’s the only adapter you’ll need for charging in almost any country, and with dual USB ports it allows you to simultaneously power up to three devices. With 2.1 AMPs, it provides fast charging for a variety of devices like your iPhone®, iPad®, iPod® or other smartphones and tablets. Plug in your iPad and it will deliver the full 2.1 AMP charge to the port with your tablet. If you need to charge two iPhones at the same time, the adapter will split the power between the ports in order to charge both phones quickly and safely. Plus, with the 2-pole adapter you can charge anything from a laptop to an Ultrabook™.

Selecting the correct prong configuration for your country is easy. Simply push the integrated plug-release button and slide out the right prong for your wall outlet. When you’re done charging, push the plug release button again to stow the plug. The low-profile design makes the adapter compact and portable, and because the plugs are built-in, it eliminates the chance to leave something behind. For safety and peace of mind, an internal fuse helps prevent a power surge to your device.

So no matter where your travels take you, pack the Kensington International Travel Adapter for safe, fast and simultaneous charging in almost any country.



- Slide out world travel plugs for USA/Japan, Australia/China, UK and Europe
- Charge up to three devices simultaneously
- 2-pole adapter
- 2.1 AMP, dual USB ports allow charging of iPad/iPhone/iPod
- Plug release button
- Macbook Air, USB charging cables, iPad and iPhone not included

Short summary description Kensington International Travel Adapter:

Kensington International Travel Adapter, Indoor, DC, USB, 2.1 A, Black

Long summary description Kensington International Travel Adapter:

Kensington International Travel Adapter. Charger type: Indoor, Power source type: DC, USB, Charger compatibility: Mobile phone, MP4, Laptop, Tablet. AC adapter output current: 2.1 A. USB 2.0 ports quantity: 2. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.