location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8568B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803221756 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 497448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 11:26:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges***
  • - Genuine Canon Ink provides consistent quality prints 100% of the time***
  • - Genuine Canon Ink is 100% reliable so you can print with less stress***
Long product name Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets :
The long product name of Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets
More>>>
Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets:
The official description of Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RP-108 colour ink and paper set gives you ink and paper for up to 108 standard postcard-size prints. At 100 x 148mm (4x6”), the RP-108’s print size is perfect for your heart-warming family albums or photo frames at ISO/IEC 24711* standard.

Short summary description Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets:
This short summary of the Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets, Dye-sublimation ink, Value pack

Long summary description Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets:
This is an auto-generated long summary of Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets based on the first three specs of the first five spec groups.

Canon RP-108 Colour Ink + 100 x 148 mm Paper Set, 108 Sheets. Colour ink type: Dye-sublimation ink, Supply type: Value pack

Features
Colour ink type
Dye-sublimation ink
Print technology
Dye-sublimation printing
Compatibility *
SELPHY CP910, PCC-CP400, SELPHY CP1200
Type *
Original
Features
Brand compatibility *
Canon
Supply type *
Value pack
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
México 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
New Zealand 1 distributor(s)