HPE logo

HPE 8.6 GB Zip disk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95993
Info modified on:
11 Jul 2022, 13:40:43
Long product name HPE 8.6 GB Zip disk:

8.6 GB Write-once MO Disk, 2048 bps

Short summary description HPE 8.6 GB Zip disk:

HPE 8.6 GB, Zip disk, 108 MB/s, 180 g, 3 - 85%, 152.4 x 137.16 x 11.94 mm

Long summary description HPE 8.6 GB Zip disk:

HPE 8.6 GB. Product type: Zip disk. Transfer rate: 108 MB/s. Weight: 180 g. Dimensions (WxDxH): 152.4 x 137.16 x 11.94 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.