location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion a6370.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Mini Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
a6300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion a6370.nl PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN489AA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion a6370.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Mini Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo 9500 2.53 GHz
  • - 3 GB DDR2-SDRAM
  • - 750 GB Card reader integrated
  • - NVIDIA® GeForce® 8500 GT 512 GB
  • - Windows Vista Home Premium
More>>>
Short summary description HP Pavilion a6370.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Mini Tower:
This short summary of the HP Pavilion a6370.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Mini Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion a6370.nl PC, 2.53 GHz, Intel® Core™2 Duo, 9500, 3 GB, 750 GB, Windows Vista Home Premium

Long summary description HP Pavilion a6370.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Mini Tower:
This is an auto-generated long summary of HP Pavilion a6370.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Mini Tower based on the first three specs of the first five spec groups.

HP Pavilion a6370.nl PC. Processor frequency: 2.53 GHz, Processor family: Intel® Core™2 Duo, Processor model: 9500. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 750 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 8500 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Mini Tower. Product type: PC. Weight: 9.6 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
9500
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor socket
LGA 3647 (Socket P)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
32-bit, 64-bit
Thermal Design Power (TDP)
25 W
Processor system type
Up
Stepping
C0
Processor core voltage (AC)
1.062 - 1.150 V
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
750 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, MS Pro Duo, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8500 GT
Discrete graphics card memory
512 GB
Maximum graphics card memory
1.791 GB
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
TV-out
Yes
TV-out type
S-Video
Design
Chassis type *
Mini Tower
Country of origin
China
Performance
Motherboard chipset
NVIDIA nForce 430
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Conflict-Free processor
No
Weight & dimensions
Width *
175 mm
Depth *
414 mm
Height *
387 mm
Weight *
9.6 kg
Package weight
14 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
Networking features
Ethernet/Fast Ethernet