- - Performance: 300Mbps wireless speed ideal for interruption sensitive applications like HD video streaming
- - Guest Network: provides separate access for guests while securing the home network
- - IPv6: compatible with IPv6 (Internet Protocol version 6)
- - WPS button: easy wireless security encryption at a push of WPS button
- - IPTV: supports IGMP Proxy/Snooping, Bridge and Tag VLAN to optimize IPTV streaming
- - Bandwidth Control: assigns your preferred devices with more bandwidth
- - Parental Controls: manage when and how connected devices can access the internet
1× 10/100 Mbps WAN, 4× 10/100 Mbps LAN, IEEE 802.11n/b/g 2.4 GHz, 2.4 GHz: 300 Mbps (802.11n), Single-Core CPU
Enjoy Your Wi-Fi in Dailylife
300Mbps Wireless N Speed
TL-WR841N
300Mbps Wireless N Speed - Fast Download Speed
TP-Link’s TL-WR841N is a high speed solution that is compatible with IEEE 802.11 b/g/n. Based on 802.11n technology, TL-WR841N gives users wireless performance at up to 300Mbps, which can meet your most demanding home networking needs, such as HD streaming, online gaming and large files downloading.
Access Point Mode
Transform your existing wired network to a wireless one.
Range Extender Mode
Boost the existing wireless coverage in your room.
WISP Mode
Connect to the ISP network wirelessly in areas without wired service.
Easy Setup and Use
Set up the TL-WR841N in minutes thanks to its intuitive web interface and the powerful Tether app. Tether also lets you manage its network settings from any Android or iOS device, including parental controls and access control.
TP-Link 300Mbps Wireless N WiFi Router, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, White, Tabletop router
TP-Link 300Mbps Wireless N WiFi Router. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS, Firewall security: SPI. Product type: Tabletop router, Product colour: Black, White, LED indicators: Power, Status, WLAN. Cables included: LAN (RJ-45)