location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR201 rack accessory Rack frame

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304015574 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC AR201 rack accessory Rack frame :
The long product name of APC AR201 rack accessory Rack frame. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetShelter 2 Post Rack 45U #12-24 Threaded Holes Black
More>>>
Short summary description APC AR201 rack accessory Rack frame:
This short summary of the APC AR201 rack accessory Rack frame data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR201, Rack frame, Black, 45U, UL, 513 mm, 37.6 cm

Long summary description APC AR201 rack accessory Rack frame:
This is an auto-generated long summary of APC AR201 rack accessory Rack frame based on the first three specs of the first five spec groups.

APC AR201. Type: Rack frame, Product colour: Black, Rack capacity: 45U. Width: 513 mm, Depth (max): 37.6 cm, Height: 2136 mm. Package width: 160 mm, Package depth: 2200 mm, Package height: 100 mm

Features
Type *
Rack frame
Product colour *
Black
Rack capacity
45U
Certification
UL
Weight & dimensions
Width
513 mm
Depth (max)
37.6 cm
Height
2136 mm
Weight & dimensions
Weight
11.8 kg
Packaging data
Package width
160 mm
Package depth
2200 mm
Package height
100 mm
Package weight
14 kg
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)