APC logo

APC 1U 19" Black Modular Toolless Airflow Management Blanking Panel - Qty 10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281421
Info modified on:
15 Oct 2024, 18:51:39
Warranty:
2 years
Long product name APC 1U 19" Black Modular Toolless Airflow Management Blanking Panel - Qty 10:

1U 19" Black Modular Toolless Airflow Management Blanking Panel - Qty 10

APC 1U 19" Black Modular Toolless Airflow Management Blanking Panel - Qty 10:

Modular toolless 1U Airflow Management Blanking Panel to prevent air recirculation by occupying unused rack space (Qty 10)

Short summary description APC 1U 19" Black Modular Toolless Airflow Management Blanking Panel - Qty 10:

APC 1U 19" Black Modular Toolless Airflow Management Blanking Panel - Qty 10, Blank panel, Black, 10U, REACH, 483 mm, 2.8 cm

Long summary description APC 1U 19" Black Modular Toolless Airflow Management Blanking Panel - Qty 10:

APC 1U 19" Black Modular Toolless Airflow Management Blanking Panel - Qty 10. Type: Blank panel, Product colour: Black, Rack capacity: 10U. Width: 483 mm, Depth (max): 2.8 cm, Height: 45 mm. Package width: 526 mm, Package depth: 249 mm, Package height: 105 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.