location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT750I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT750I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304269069 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SMT750I
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750VA/500W line interactive pure sine wave tower UPS
  • - Ideal for servers, storage, network closets, business VoIP & desktops, retail POS
  • - Automatic Voltage Regulation helps correct utility voltage
  • - Graceful shutdown using serial or USB cables via PowerChute Business Edition
Long product name APC SMT750I :
The long product name of APC SMT750I. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS, Line Interactive, 750VA, Tower, 230V, 6x IEC C13 outlets, SmartSlot, AVR, LCD
More>>>
Short summary description APC SMT750I:
This short summary of the APC SMT750I data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMT750I, Line-Interactive, 0.75 kVA, 500 W, Sine, 151 V, 302 V

Long summary description APC SMT750I:
This is an auto-generated long summary of APC SMT750I based on the first three specs of the first five spec groups.

APC SMT750I. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 500 W. AC outlet types: C13 coupler, IEC Jumpers, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h, Replacement battery cartridge: RBC48. Form factor: Mini Tower, Product colour: Black, Cable length: 1.83 m. Width: 138 mm, Depth: 359 mm, Height: 158 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.75 kVA
Output power *
500 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
47 - 53, 57 - 63 Hz
Surge energy rating
540 J
Output voltage Total Harmonic Distortion (THD)
5%
Noise level
40 dB
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm
Ports & interfaces
AC outlet types
C13 coupler, IEC Jumpers
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
1
Battery recharge time
3 h
Replacement battery cartridge
RBC48
Design
Form factor *
Mini Tower
Cable length
1.83 m
Product colour *
Black
Display type
LCD
Certification
CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, UL 1778, VDE, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
138 mm
Depth
359 mm
Height
158 mm
Weight
13.2 kg
Package width
278 mm
Package depth
499 mm
Package height
301 mm
Package weight
14.2 kg
Packaging data
Cables included
RS-232, USB cable
Resource CD
Yes
Software CD
Yes
Logistics data
Harmonized System (HS) code
85078000
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:22:44
Uk has collected 2 expert reviews for APC SMT750I and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)