location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3x500-sheet Paper Feeder and Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 3x500-sheet Paper Feeder and Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1N63A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758643723 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 00:04:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet 3x500-sheet Paper Feeder and Stand :
The long product name of HP LaserJet 3x500-sheet Paper Feeder and Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 3x500-sheet Paper Feeder and Stand
More>>>
HP LaserJet 3x500-sheet Paper Feeder and Stand:
The official description of HP LaserJet 3x500-sheet Paper Feeder and Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add input capacity and media flexibility.

Short summary description HP LaserJet 3x500-sheet Paper Feeder and Stand:
This short summary of the HP LaserJet 3x500-sheet Paper Feeder and Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3x500-sheet Paper Feeder and Stand, Color LaserJet Enterprise flow M880 MFP , Color LaserJet Enterprise M855, 1500 sheets, 705 mm, 700 mm, 389 mm, 35.8 kg

Long summary description HP LaserJet 3x500-sheet Paper Feeder and Stand:
This is an auto-generated long summary of HP LaserJet 3x500-sheet Paper Feeder and Stand based on the first three specs of the first five spec groups.

HP LaserJet 3x500-sheet Paper Feeder and Stand. Compatibility: Color LaserJet Enterprise flow M880 MFP , Color LaserJet Enterprise M855, Maximum input capacity: 1500 sheets. Width: 705 mm, Depth: 700 mm, Height: 389 mm. Package width: 856 mm, Package depth: 838 mm, Package height: 676 mm. Products per pallet: 1 pc(s), Layers per pallet: 1 pc(s), Pallet gross weight: 44.72 g. HP GTIN (EAN/UPC) with options: (B19) 887758643716; (BC5) 887758643709, HP GTIN (EAN/UPC): 887758643716, 887758643709

Features
Compatibility *
Color LaserJet Enterprise flow M880 MFP , Color LaserJet Enterprise M855
Maximum input capacity
1500 sheets
Media formats
Letter
Yes
Legal
Yes
Weight & dimensions
Width
705 mm
Depth
700 mm
Height
389 mm
Weight
35.8 kg
Packaging data
Package width
856 mm
Package depth
838 mm
Package height
676 mm
Package weight
44.7 kg
Brand-specific features
HP GTIN (EAN/UPC) with options
(B19) 887758643716; (BC5) 887758643709
HP GTIN (EAN/UPC)
887758643716, 887758643709
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Logistics data
Pallet dimensions (W x D x H)
856 x 838 x 676 mm
Products per pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
856 x 789.9 x 1351.3 mm (33.7 x 31.1 x 53.2")
Pallet weight (imperial)
44.6 kg (98.3 lbs)
Layers per pallet
1 pc(s)
Pallet gross weight
44.72 g
Harmonized System (HS) code
84439990
Other features
Custom media sizes
A3, A4, A4-R, A5, B5 (JIS), B4 (JIS), RA4, SRA4, 8K (270 x 390), 8K (260 x 368), 8K (7.75 x 10.75), 16K (195 x 270), 16K (184 x 260), 16K (7.75 x 10.75), SRA3, RA3
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)