TP-Link logo

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100763
Info modified on:
21 Oct 2022, 10:32:10
Long product name TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch:

TL-SL3428 - 24+4G Gigabit-Uplink Managed Switch

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch:

The TL-SL3428 24+4G Gigabit-Uplink Managed Switch fully complies with IEEE 802.3/802.3u/802.3ab/802.3z Ethernet standards. It provides 24 10/100Mbps and 2 10/100/1000Mbps UTP/STP RJ45 ports with auto-MDI/MDIX and 2 SFP independence expansion slots supporting MiniGBIC modules. It also provides powerful management functions, including the system, port, network, Spanning Tree protocol, IEEE 802.1X protocol, VLAN, Trunk, IGMP Snooping, SNMP protocol, priority and security.

The TL-SL3428 switch provides multiple management methods: SNMP, Web and Telnet/Console. Its standard 19-inch rack-mountable steel case and intelligent management make it is suitable for small, middle and large networks.

Short summary description TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch:

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch, Managed

Long summary description TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch:

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 28, Console port: RS-232. Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.