location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC M332XS data projector Standard throw projector 3300 ANSI lumens XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M332XS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003580
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC M332XS data projector Standard throw projector 3300 ANSI lumens XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - 3300 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 10000:1
  • - Screen size compatibility: 1524 - 3810 mm (60 - 150")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - AC 278 W
More>>>
Short summary description NEC M332XS data projector Standard throw projector 3300 ANSI lumens XGA (1024x768) White:
This short summary of the NEC M332XS data projector Standard throw projector 3300 ANSI lumens XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC M332XS, 3300 ANSI lumens, XGA (1024x768), 10000:1, 4:3, 1524 - 3810 mm (60 - 150"), 4:3

Long summary description NEC M332XS data projector Standard throw projector 3300 ANSI lumens XGA (1024x768) White:
This is an auto-generated long summary of NEC M332XS data projector Standard throw projector 3300 ANSI lumens XGA (1024x768) White based on the first three specs of the first five spec groups.

NEC M332XS. Projector brightness: 3300 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 10000:1. Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 8000 h. Focus: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 832 x 624, 1280 x 768, 1280 x 960, 1600 x 900, 1152 x 864 (XGA+), 1280 x..., Supported video modes: 1080i, 720p. USB connector type: USB Type-A, USB Type-B

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 04:55:53
Uk has collected 1 expert review for NEC M332XS data projector Standard throw projector 3300 ANSI lumens XGA (1024x768) White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2014-12-24 04:55:52
The NEC Display Solutions NP-M332XS projector ($959) is appropriately bright for a small to midsize room, and it offers a short-throw lens to let you throw a big image from close to the screen. Its image quality is good, but not great, but if you nee...
Good Bright. Short-throw lens for a big image from close to the screen. Nearly rainbow-free data images.
Bad Although 3D works with sources like Blu-ray players, using it is awkward...
Bottom line NEC's NP-M332XS 3D-capable short-throw projector is bright enough for a small to midsize room, and you can place it close to the screen and still get a nice big image...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)