location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PS/2 , 6m KVM cable Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 KVM Cable, 6m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1006P/C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792001406 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN PS/2 , 6m KVM cable Grey :
The long product name of ATEN PS/2 , 6m KVM cable Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 KVM Cable, 6m
More>>>
ATEN PS/2 , 6m KVM cable Grey:
The official description of ATEN PS/2 , 6m KVM cable Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- PC Connector: HDB & PS/2
- Console Connector:HDB & PS/2
- Length:6m

Short summary description ATEN PS/2 , 6m KVM cable Grey:
This short summary of the ATEN PS/2 , 6m KVM cable Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PS/2 KVM Cable, 6m, 6 m, Grey, Male/Female, 4x6 pin mini-DIN Male 1x 15 pin HDB Male 1x 15 pin HDB Female

Long summary description ATEN PS/2 , 6m KVM cable Grey:
This is an auto-generated long summary of ATEN PS/2 , 6m KVM cable Grey based on the first three specs of the first five spec groups.

ATEN PS/2 KVM Cable, 6m. Cable length: 6 m, Product colour: Grey, Connector gender: Male/Female. I/O ports: 4x6 pin mini-DIN Male 1x 15 pin HDB Male 1x 15 pin HDB Female

Ports & interfaces
I/O ports
4x6 pin mini-DIN Male 1x 15 pin HDB Male 1x 15 pin HDB Female
Performance
Product colour
Grey
Cable length *
6 m
Connector gender
Male/Female
Brand Image Product code Product Stock Price from
ATEN 6ft USB KVM cable Black ATEN 6ft USB KVM cable Black
(show image)
2L-5002U 6ft USB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Black 3 m ATEN 10ft PS/2 KVM cable Black 3 m
(show image)
2L-1703P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 16ft PS/2 KVM cable Grey 4.87 m ATEN 16ft PS/2 KVM cable Grey 4.87 m
(show image)
2L-1605P 16ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Grey 3 m ATEN 10ft PS/2 KVM cable Grey 3 m
(show image)
2L-1603P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 67ft PS/2 KVM cable Black 20 m ATEN 67ft PS/2 KVM cable Black 20 m
(show image)
2L-1020P 67ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 30ft PS/2 KVM cable Black 10 m ATEN 30ft PS/2 KVM cable Black 10 m
(show image)
2L-1010P 30ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Black 3 m ATEN 10ft PS/2 KVM cable Black 3 m
(show image)
2L-1003P/C 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft PS/2 KVM cable Black 1.8 m ATEN 6ft PS/2 KVM cable Black 1.8 m
(show image)
2L-1001P/C 6ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L1601P KVM cable Grey 1.8 m ATEN 2L1601P KVM cable Grey 1.8 m
(show image)
2L-1601P 2L1601P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 5m KVM cable Grey ATEN PS/2 , 5m KVM cable Grey
(show image)
2L-1005P/C PS/2 KVM Cable, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)