location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PS/2 KVM cable Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 KVM Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D02P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423773523
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN PS/2 KVM cable Black 1.8 m :
The long product name of ATEN PS/2 KVM cable Black 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI -D PS/2 KVM Cable
More>>>
ATEN PS/2 KVM cable Black 1.8 m:
The official description of ATEN PS/2 KVM cable Black 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC Connector:DVI-D (Single Link),PS/2 and Audio
Console Connector: DVI-D (Single Link),PS/2 and Audio
Length:1.8m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN PS/2 KVM cable Black 1.8 m:
This short summary of the ATEN PS/2 KVM cable Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PS/2 KVM Cable, 1.8 m, Black, Male/Male, 2x 6-pin mini-DIN 1x 15-pin HDB 1x SPHD-15

Long summary description ATEN PS/2 KVM cable Black 1.8 m:
This is an auto-generated long summary of ATEN PS/2 KVM cable Black 1.8 m based on the first three specs of the first five spec groups.

ATEN PS/2 KVM Cable. Cable length: 1.8 m, Product colour: Black, Connector gender: Male/Male. I/O ports: 2x 6-pin mini-DIN 1x 15-pin HDB 1x SPHD-15

Ports & interfaces
I/O ports
2x 6-pin mini-DIN 1x 15-pin HDB 1x SPHD-15
Performance
Product colour
Black
Cable length *
1.8 m
Connector gender
Male/Male
Brand Image Product code Product Stock Price from
ATEN 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter ATEN 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter
(show image)
2L-5502UP 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft PS/2 KVM cable Black 1.8 m ATEN 6ft PS/2 KVM cable Black 1.8 m
(show image)
2L-5702P 6ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5503UP KVM cable Black 3 m ATEN 2L5503UP KVM cable Black 3 m
(show image)
2L-5503UP 2L5503UP 0.00
(excl. VAT)
0 (incl. VAT)
ATEN DVI-I KVM cable Black 1.8 m ATEN DVI-I KVM cable Black 1.8 m
(show image)
2L-7D02I DVI-I KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM cable Black 5 m ATEN USB KVM cable Black 5 m
(show image)
2L-5305UU USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)