location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps eXtended Range™ Wireless PCI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN550G
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop
Long product name TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s :
The long product name of TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eXtended Range 54M Wireless PCI Adapter
More>>>
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s:
The official description of TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complying with IEEE 802.11g, the TL-WN550G adopts TP-LINK “Extended Range” WLAN transmission technologies, resulting in transmission distances of 2-3 times that of normal 11b, 11g products, transmission range is extended from 4-9 times.

The TL-WN550G provides multi security protection. Complying with 64/128/152-bit WEP Encryption, WPA/WPA2, IEEE 802.1X, TKIP and AES, the TL-WN550G has super-safety data communication ability. With it´s strong firewall, the TL-WN550G features effective security to protect the wireless network from intruders.

With the external antenna, the TL-WN550G can adapt to different operational environments and let the user connect to the Wireless network easily. The TL-WN550G also supports Seamless Roaming and is compatible with other 11b, 11g WLAN equipment.
- Adopts TP-LINK Extended Range™ WLAN transmission technology, transmission distance is 2-3 times of the normal 11b, 11g products, transmission range extended to 4-9 times.
- Transmit Speed and Auto-Negotiation, up to 54M
- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X
- Supports Windows 98SE, ME, 2000, XP, Vista
- Provides simple configuration and supervisor program
- Supports Ad-Hoc/Infrastructure modes
- Supports Wireless Roaming, can move among different AP and no break

Short summary description TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s:
This short summary of the TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter, Wireless, PCI, 54 Mbit/s, Green

Long summary description TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s:
This is an auto-generated long summary of TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni, Product colour: Green

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Design
Component for *
PC/Laptop
Product colour
Green
Antenna type
Omni
Certification
CE, FCC
System requirements
Compatible operating systems
Win 98SE/ME/2000/XP/Vista
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
133 mm
Depth
121 mm
Height
22 mm
Other features
Gain
2 dBi
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
133 x 121 x 22 mm
Supported data transfer rates
54/48/36/24/18/12/9/6 Mbps
Wireless connection
Yes
Operating temperature (T-T)
32 - 104 °F
Outdoor range
830m
Indoor range
200m
Brand Image Product code Product Stock Price from
TP-Link TL-WN727N network card WLAN 150 Mbit/s TP-Link TL-WN727N network card WLAN 150 Mbit/s
(show image)
TL-WN727N TL-WN727N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN350G 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN551G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s
(show image)
TL-WN961N 300Mbps Wireless N Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s
(show image)
TL-WN660G 108Mbps Wireless Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN560G 54Mbps eXtended Range™ Wireless Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN510G 54Mbps eXtended Range™ Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s
(show image)
TF-3239DL 10/100Mbps PCI Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN310G 54Mbps Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s
(show image)
TL-WN653AG 108Mbps 802.11a/b/g Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)