location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Gigabit Single-Mode Media Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Single-Mode Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC210CS V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973030445 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 11:33:04
The date of the most recent change of this product data-sheet in Icecat.
Media Converter(Asia-Pacific_7 languages)_Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Media Converter(EU2-12Languages)_Installation Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Gigabit Single-Mode Media Converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 1000 Mbit/s 15000 m 1310 nm
  • - Ethernet LAN (RJ-45) ports: 1
  • - Single-mode Fiber ports quantity: 1 SC
  • - Black
Long product name TP-Link Gigabit Single-Mode Media Converter :
The long product name of TP-Link Gigabit Single-Mode Media Converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MC210CS 1x 1000M SC, 1x 1000M RJ45, IEEE 802.3ab & IEEE 802.3z
More>>>
TP-Link Gigabit Single-Mode Media Converter:
The official description of TP-Link Gigabit Single-Mode Media Converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Complies with IEEE 802.3ab and IEEE 802.3z
- Provides switch configuration of Force /Auto transfer mode for FX port.
- Extends fiber distance up to 15km

The MC210CS is a media converter designed to convert 1000BASE-LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-LX/LH standards, the MC210CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC210CS supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data.

Other features of this module include the ability to be used as a stand alone device (no chassis required) or with TP-LINK’s 19’ system chassis, Auto MDI/MDI-X for TX port, and front panel status LEDs. The MC210CS will transmit at extended fiber optic distances utilizing single-mode fiber up to 15 kilometers.

Short summary description TP-Link Gigabit Single-Mode Media Converter:
This short summary of the TP-Link Gigabit Single-Mode Media Converter data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Gigabit Single-Mode Media Converter, 1000 Mbit/s, IEEE 802.1ab, IEEE 802.3x, IEEE 802.3z, Gigabit Ethernet, 1000 Mbit/s, Full, Cat6

Long summary description TP-Link Gigabit Single-Mode Media Converter:
This is an auto-generated long summary of TP-Link Gigabit Single-Mode Media Converter based on the first three specs of the first five spec groups.

TP-Link Gigabit Single-Mode Media Converter. Maximum data transfer rate: 1000 Mbit/s, Networking standards: IEEE 802.1ab, IEEE 802.3x, IEEE 802.3z, Ethernet interface type: Gigabit Ethernet. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 15000 m, Wavelength: 1310 nm, Fiber mode structure: Single-mode. LED indicators: Activity, Power, Product colour: Black, Certification: FCC, CE. Power consumption (max): 5.5 W

Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards
IEEE 802.1ab, IEEE 802.3x, IEEE 802.3z
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
1000 Mbit/s
Auto MDI/MDI-X
Yes
Duplex system
Full
Cable types supported
Cat6
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SC
Performance
Maximum transfer distance *
15000 m
Wavelength *
1310 nm
Fiber mode structure
Single-mode
Design
Internal *
No
LED indicators
Activity, Power
Product colour
Black
Design
Certification
FCC, CE
Power
Power consumption (max)
5.5 W
Weight & dimensions
Width
94.5 mm
Depth
73 mm
Height
27 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
165 mm
Package depth
204 mm
Package height
65 mm
Package weight
430 g
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
TP-Link 10/100Mbps Single-Mode Media Converter TP-Link 10/100Mbps Single-Mode Media Converter
(show image)
MC110CS V1 10/100Mbps Single-Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)