location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 10/100Mbps Single-Mode Media Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100Mbps Single-Mode Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC110CS V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973030407 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:51:03
The date of the most recent change of this product data-sheet in Icecat.
Media Converter(Asia-Pacific_7 languages)_Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Media Converter(EU2-12Languages)_Installation Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
MC110CS_V4_UG (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link 10/100Mbps Single-Mode Media Converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Complies with 802.3u 10/100Base-TX, 100Base-FX standards
  • - Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely
  • - Provides switch configuration of Half-Duplex / Full-Duplex transfer mode for FX port
  • - Extends fiber distance up to 20km
Long product name TP-Link 10/100Mbps Single-Mode Media Converter :
The long product name of TP-Link 10/100Mbps Single-Mode Media Converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MC110CS 1x 100M SC, 1x 100M RJ45, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
More>>>
TP-Link 10/100Mbps Single-Mode Media Converter:
The official description of TP-Link 10/100Mbps Single-Mode Media Converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
The MC110CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC110CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC110CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data.

Other features of this module include the ability to be used as a stand alone device (no chassis required) or with TP-LINK´s 19´´ system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port and front panel status LEDs. The MC110CS will transmit at extended fiber optic distances utilizing single-mode fiber up to 20 kilometers.

Short summary description TP-Link 10/100Mbps Single-Mode Media Converter:
This short summary of the TP-Link 10/100Mbps Single-Mode Media Converter data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 10/100Mbps Single-Mode Media Converter, 1000 Mbit/s, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Gigabit Ethernet, 1000 Mbit/s, 100BASE-FX, UTP 3, 4, 5e, 5

Long summary description TP-Link 10/100Mbps Single-Mode Media Converter:
This is an auto-generated long summary of TP-Link 10/100Mbps Single-Mode Media Converter based on the first three specs of the first five spec groups.

TP-Link 10/100Mbps Single-Mode Media Converter. Maximum data transfer rate: 1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Ethernet interface type: Gigabit Ethernet. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 20000 m, Wavelength: 1310 nm. LED indicators: Power, Speed, Product colour: Black, Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power consumption (max): 1.52 W

Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
1000 Mbit/s
Fiber ethernet cabling technology
100BASE-FX
Auto MDI/MDI-X
Yes
Cabling technology
UTP 3, 4, 5e, 5
Cable types supported
Cat3, Cat4, Cat5, Cat5e
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SC
Performance
Maximum transfer distance *
20000 m
Wavelength *
1310 nm
Design
Internal *
No
LED indicators
Power, Speed
Product colour
Black
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Design
Certification
FCC, CE
Power
Power consumption (max)
1.52 W
Weight & dimensions
Width
94.5 mm
Depth
73 mm
Height
27 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
165 mm
Package depth
204 mm
Package height
65 mm
Package weight
380 g
Other features
Dimensions (WxDxH)
94.5 x 73 x 27 mm
I/O ports
1x 100M SC 1x 100M RJ45
Full duplex
Yes
Brand Image Product code Product Stock Price from
TP-Link 10/100Mbps WDM Media Converter TP-Link 10/100Mbps WDM Media Converter
(show image)
MC111CS V1 10/100Mbps WDM Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit Single-Mode Media Converter TP-Link Gigabit Single-Mode Media Converter
(show image)
MC210CS V1 Gigabit Single-Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit Multi-Mode Media Converter TP-Link Gigabit Multi-Mode Media Converter
(show image)
MC200CM V1 Gigabit Multi-Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps Multi-Mode Media Converter TP-Link 10/100Mbps Multi-Mode Media Converter
(show image)
MC100CM V1 10/100Mbps Multi-Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps WDM Media Converter TP-Link 10/100Mbps WDM Media Converter
(show image)
MC112CS V1 10/100Mbps WDM Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit SFP Media Converter TP-Link Gigabit SFP Media Converter
(show image)
MC220L V1 Gigabit SFP Media Converter 0.00
(excl. VAT)
0 (incl. VAT)