location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5m Velocity Digital Audio Coax Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80266
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - RCA Male
  • - RCA Male
  • - Black
Long product name C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black :
The long product name of C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5m Velocity Digital Audio Coax Cable
More>>>
C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black:
The official description of C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Velocity™ digital audio coax cables from Cables To Go are perfect for carrying the digital audio stream from a CD transport, DVD player, DAT deck or other digital component to an A/V receiver digital input or the input of an outboard D/A converter. These cables are also a great upgrade for the cables typically included with consumer electronics products.

Short summary description C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black:
This short summary of the C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 5m Velocity Digital Audio Coax Cable, 5 m, RCA, RCA, Male, Male, Black

Long summary description C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black:
This is an auto-generated long summary of C2G 5m Velocity Digital Audio Coax Cable composite video cable RCA Black based on the first three specs of the first five spec groups.

C2G 5m Velocity Digital Audio Coax Cable. Cable length: 5 m, Connector 1: RCA, Connector 2: RCA. Weight: 265 g

Features
Cable length *
5 m
Connector 1 *
RCA
Connector 2 *
RCA
Connector 1 gender *
Male
Features
Connector 2 gender *
Male
Connector contacts plating
Gold
Product colour *
Black
Weight & dimensions
Weight
265 g
Brand Image Product code Product Stock Price from
C2G 10m Velocity Digital Audio Coax Cable composite video cable RCA Blue C2G 10m Velocity Digital Audio Coax Cable composite video cable RCA Blue
(show image)
80268 10m Velocity Digital Audio Coax Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 2m Velocity Digital Audio Coax Cable composite video cable RCA Black C2G 2m Velocity Digital Audio Coax Cable composite video cable RCA Black
(show image)
80264 2m Velocity Digital Audio Coax Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)