location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW61ST+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J5W77.13E+MOUNT
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector Black, White
  • - DLP 2500 ANSI lumens
  • - Laser 20000 h
  • - WXGA (1280x800) 16:10
  • - Screen size compatibility: 2032 - 7620 mm (80 - 300") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 270 W
Long product name BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White :
The long product name of BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, WXGA (1280 x 800), 80000:1, VGA (640 x 480)/UXGA (1600 x 1200), NTSC / PAL / SECAM + Wall Mount Education Bundle
More>>>
BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White:
The official description of BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LW61ST+ features the BlueCore light engine technology to bring you optimized visual display and energy efficiency. Utilizing SmartEco™ Advanced Technology, you're able to reduce light source power consumption by up to 90%. It's an economic and environmentally friendly choice for your school.

BenQ BlueCore Light Engine: a Smarter Alternative to Traditional Lamp
The BenQ LW61ST+ is the first in the world to be equipped BlueCore, a light engine that utilizes the unparalleled qualities of a laser light source to achieve optimized energy efficiency, projection performance and readiness. It also incorporates the BlueCore-enhanced SmartEco™ Advanced technology to further reduce light source power consumption by up to 90% for a significantly lowered total cost of projector maintenance and ownership. Free of mercury, the BenQ LW61ST+ is a safer, smarter and environmentally friendly choice for your school.

80000:1 High Contrast Performance for Ultra Sharp Graphics and Text
Blurry images can be distracting for students to read and can cause eye strains and fatigue. The BlueCore light engine can dim the light source power up to 90% and still achieve a contrast ratio as high as 80000:1. This allows students to learn with ultra sharp images and text so they can focus their attention on learning.

20000 Hours of Optimal Brightness and Reliable Performances
The BlueCore light engine, powered by a laser light source in Eco Mode, has nearly three times the light source life of a traditional mercury lamp. With up to 20000 hours of light source life life, the LW61ST+ offers a much more reliable performance with no sudden decrease in brightness.

Instant On/Off Projection Readiness for Classroom Instruction
It only takes a few seconds for the LW61ST+ to reach full brightness using BlueCore technology. In addition, it doesn’t require additional time to cool down. That leaves teachers with more time to teach without having to wait around between classes.

Adjustable Brightness
Users can adjust the brightness level of the LW61ST+ manually to fit the environmental lighting condition to save power. This is something you cannot do with a traditional projector. In the long-run, you're able to save power and prolong the lamp life.

360° Degree Tilt Projection
Thanks to the laser characteristics of the BlueCore light engine and the heat sink design, users have the flexibility to set up the LW61ST+ tilted 360° degrees in either direction around the vertical! This gives teachers the flexibility to place the projector any way they want and optimize limited space.

Power Smart with the SmartEco Advanced Technology
Driven by BenQ’s latest BlueCore Light Engine, the all new SmartEco Advanced technology optimizes the core element of the projector – the projector light source system – to save up to 90% in light source power consumption! For schools that are looking for ways to lower the total cost of ownership, SmartEco Advanced certainly helps to reduce energy costs and extend the light source life.

SmartEco Mode
The SmartEco Mode automatically determines the optimal brightness depending on the input source. This special mode cleverly adjusts the light source power to maximize power saving – delivering the best contrast and brightness performance at the same time.

No Source Detected Mode
SmartEco Advanced activates the Eco Blank Mode after the projector has remained unconnected to a display source, such as a classroom PC or notebook, for three minutes, automatically lowering the projector brightness to 10%. This is to avoid keeping a projector from running with full lighting power, allowing the projector light source to rest whenever possible. Hence, the projector light source lasts longer.

Eco Blank Mode
The Eco Blank Mode allows teachers to blank the projection screen when the projector is not in use. Blanking the projection screen also allows teachers to direct their students’ focus back on them. Press the “Eco Blank Mode” button on the keypad or the “Blank” button on the remote control to activate this feature and watch the projector dims the light source power automatically, lowering the total light source power consumption by up to 90%.

Other Great Features to Engage Your Class
iPad/iPhone Display Connectivity

More and more schools are recognizing the benefits of teaching with Apple iPads – with teachers responding positively on how the devices have helped them succeed tremendously in engaging their students in class. The education applications open a gateway to a world of knowledge through a wide range of contents such as e-books, websites, newspapers, magazines, movies, music and games – offering students a more captivating learning experience in every subject. The LW61ST+ comes with iPad and/or iPhone wireless display support to expand onscreen content to over 80 inches and empower teachers to teach freely in class.

20W Speaker Power and Microphone Input Support
The LW61ST+ comes with enhanced audio support for your classroom. Two 10W speakers are sealed and secured within each side of the projector with BenQ's anti-shake design to deliver 20W crisp-clear audio performance with stable projection. The microphone input connects the projector to a conventional microphone or microphone headset for increased ease of teaching and learning.

ecoFACTS Label
ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!

ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White:
This short summary of the BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ LW61ST+, 2500 ANSI lumens, DLP, WXGA (1280x800), 16:10, 2032 - 7620 mm (80 - 300"), 4:3, 16:10

Long summary description BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White:
This is an auto-generated long summary of BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White based on the first three specs of the first five spec groups.

BenQ LW61ST+. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 10000 h. Zoom ratio: Fixed, Throw ratio: 0.49:1, Offset: 110%. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Projector
Supported aspect ratios
4:3, 16:10
Screen size compatibility *
2032 - 7620 mm (80 - 300")
Contrast ratio (dynamic)
80000:1
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Horizontal scan range
31 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
10000 h
Lens system
Zoom ratio
Fixed
Throw ratio
0.49:1
Offset
110%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
S-Video inputs quantity
1
USB 2.0 ports quantity *
3
Audio (L/R) in *
1
Serial interface type *
RS-232
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-A
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
HDCP
No
Preset modes
Cinema, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
393.5 mm
Depth
298 mm
Height
149 mm
Weight *
5.1 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 17:06:38
Uk has collected 4 expert reviews for BenQ LW61ST+ data projector Standard throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Black, White and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
projectorreviews.com
Updated:
2015-02-06 17:06:36
First, the BenQ LW61ST (click for specs) uses a laser light engine, for extremely long life operation and lower operating costs. The light source is rated 20,000 hours (common for non-lamp light sources, but there are relatively few non-lamp proj...
Bottom line I do like just about everything about the BenQ LW61ST (click for specs) projector.  OK, I'm not thrilled about the up front price, but that's the trade-off with lamp free projectors such as this BenQ.  The overall package is impressive!This BenQ projector...
0%