location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Smart AC/Auto/Air Combo Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ652AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585495061 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:41:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2013
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 110 V Input frequency: 60 Hz Output voltage: 12 V
  • - Purpose: Laptop
  • - Black
Warranty: One-year limited
Long product name HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black :
The long product name of HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 90W Smart AC/Auto/Air Combo Adapter
More>>>
HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black:
The official description of HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the HP 90W AC/Auto/Air Combo Smart Adapter you can experience true power-charging flexibility at work, at home, and your car. Just use the "charging switch” to select the right voltage levels, and even power your notebook while on a plane.

• A convenient, compact and portable power source, which is the ideal travel companion


• Designed to be highly energy-efficient, drawing only minimal power


• Integrated surge protector helps guard against any power fluctuations that may damage your notebook

Short summary description HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black:
This short summary of the HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Smart AC/Auto/Air Combo Adapter, Laptop, Indoor, 110 V, 60 Hz, 90 W, 12 V

Long summary description HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 90W Smart AC/Auto/Air Combo Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110 V. Product colour: Black. Width: 162 mm, Depth: 66 mm, Height: 30 mm. Weight (imperial): 2.8 lb

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
110 V
Input frequency *
60 Hz
Output power *
90 W
Output voltage *
12 V
Features
Compatibility
HP Compaq dc7800, Compaq 500, 600; 3100, 400, 4300, 4400, 500, 600, 6300; Compaq 2200, 2400, 2500, 2700, 4400, 4400, 6300, 6305, 6500, 6700, 6800, 6900, 7300, 7400, 8400, 8500, 8700, 9400, nc6400; EliteBook 2500, 2700, 6900, 8400, 8400, 8500, 8500, 8700, 8700; Mini 100, 2133/2140, 5100; ProBook 4300, 4400, 4500, 4700, 5300, 6300, 6400, 6500; xw6600; Officejet H470
Design
Product colour *
Black
Weight & dimensions
Width
162 mm
Depth
66 mm
Height
30 mm
Weight
1.27 kg
Other features
Weight (imperial)
2.8 lb
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBC1025 power adapter/inverter 90 W Black
(show image)
MBC1025 MBC1025 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)