APC logo

APC AP9877 power cable Black 1.98 m C19 coupler C20 coupler

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
390943
Info modified on:
10 Aug 2024, 09:37:39
Warranty:
2 years
Long product name APC AP9877 power cable Black 1.98 m C19 coupler C20 coupler:

Power Cord, C19 - C20, 2.0m

APC AP9877 power cable Black 1.98 m C19 coupler C20 coupler:

- Input Connections: IEC-320 C20,
- Cord Length:6.5 feet ( 1.98 meters ),
- Output Connections: IEC 320 C19

Short summary description APC AP9877 power cable Black 1.98 m C19 coupler C20 coupler:

APC AP9877, 1.98 m, C19 coupler, C20 coupler, 20 A

Long summary description APC AP9877 power cable Black 1.98 m C19 coupler C20 coupler:

APC AP9877. Cable length: 1.98 m, Connector 1: C19 coupler, Connector 2: C20 coupler. Input current: 20 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.